EN
  • EN
  • DE

B82801A824A100

Part No B82801A824A100
Manufacturer EPCOS (TDK)
Catalog Current Sense Transformers
Description SMT current sense transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150913-B82801A824A100
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B82801A824A100 CAD Model

Description

The B82801A824A100 is a current sense transformer manufactured by EPCOS (TDK). Current sense transformers are used to measure AC currents flowing in a conductor without making direct electrical contact. They are essential components in power supplies, motor control systems, and other applications where current monitoring is critical.

Applications:

  • Power Supplies: Used for overcurrent protection and current monitoring in power supplies.
  • Motor Control Systems: Employed for measuring motor current and implementing control algorithms.
  • Battery Management Systems (BMS): Integrated into BMS for monitoring battery charge and discharge currents.
  • Inverters: Used in inverters to monitor and control current flow.
  • Power Meters: Utilized in power meters to measure AC current consumption.

Features:

  • Accurate Current Measurement: Provides precise and reliable current sensing.
  • Galvanic Isolation: Isolates the measurement circuit from the high-current conductor.
  • Low Insertion Loss: Minimizes the impact on the measured current.
  • Wide Frequency Range: Operates over a wide range of frequencies.
  • Compact Size: Designed for integration in space-constrained applications.

Benefits:

  • Overcurrent Protection: Protects circuits from damage caused by excessive current flow.
  • Improved System Efficiency: Enables precise control of current, leading to more efficient system operation.
  • Enhanced Safety: Provides galvanic isolation, enhancing safety in high-voltage applications.
  • Real-Time Monitoring: Enables real-time monitoring of current flow.
  • Precise Control: Allows for tight control of current-dependent systems.

Additional Details:

The B82801A824A100's turns ratio is a key parameter, determining the output voltage for a given input current. Core material will dictate its saturation characteristics and operating frequency range.

EPCOS (TDK) current sense transformers are designed for accuracy and reliability. The B82801A824A100 is suitable for various current sensing applications. The datasheet contains detailed information about turns ratio, current rating, isolation voltage, and physical dimensions.

You May Also Be Interested in

Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:50 15A SMD
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:200 15A SMD
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:100 15A SMD
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 70A T/H
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess