EN
  • EN
  • DE

PIC16F74-I/P

Part No PIC16F74-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 005257-PIC16F74-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F74-I/P CAD Model

Description

Product Overview: PIC16F74-I/P

The PIC16F74-I/P is a powerful 8-bit microcontroller from Microchip Technology that offers a versatile and cost-effective solution for a wide range of embedded applications. This microcontroller is part of the renowned PIC16F family, known for its excellent performance-to-cost ratio and ease of use. The PIC16F74-I/P is particularly suitable for projects that require a robust set of features without breaking the bank.

Key Features

  • CPU: The device is built around a high-performance RISC CPU, which ensures that instructions are executed quickly and efficiently, with a typical instruction execution time of 200 ns at a 20 MHz clock frequency.
  • Program Memory: It comes with 7 KB of flash memory, providing ample space for application code and the flexibility to update firmware in the field via In-Circuit Serial Programming™ (ICSP™).
  • RAM and Data EEPROM: The microcontroller includes 192 bytes of RAM and 128 bytes of data EEPROM, offering sufficient storage for runtime data and configuration parameters.
  • I/O Ports: With 33 I/O pins, the PIC16F74-I/P can interface with a wide array of peripherals and sensors, making it extremely adaptable for various application needs.
  • Timers: It features three timers, including an 8-bit timer and two 16-bit timers, which can be used for timing operations, event counting, and pulse width modulation (PWM).
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 10-bit ADC allows the microcontroller to process analog signals, which is essential for sensor interfacing and analog data acquisition.
  • Communication Peripherals: The device supports multiple communication protocols, including USART, SPI, and I²C, enabling easy data exchange with other devices.
  • Power-Saving Features: It includes power-saving modes such as Sleep and Idle, which help reduce power consumption during periods of inactivity.

Applications

The PIC16F74-I/P is a versatile MCU that can be used in a variety of applications, such as industrial control systems, automotive electronics, home appliances, and medical devices. Its robust feature set and adaptability make it ideal for custom projects and products that require a programmable logic controller.

Package and Temperature Range

This microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package) and operates within the extended temperature range of -40°C to +85°C, ensuring reliable performance across diverse environments.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3724 $52.4688
28+ $3.5876 $100.4528
44+ $3.4755 $152.9220
60+ $3.3634 $201.8040
77+ $3.2513 $250.3501
103+ $2.9149 $300.2347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess