EN
  • EN
  • DE

PE-65746

Part No PE-65746
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer Pulse
Win Source Part Number 346495-PE-65746
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-65746 CAD Model

Description

The PE-65746 from Pulse Electronics is a high-performance, low-profile Ethernet pulse transformer designed for use in a variety of networking applications. This transformer is engineered to meet or exceed IEEE 802.3 standards, ensuring reliable data transmission and signal integrity in demanding environments.

Applications

  • 10/100/1000Base-T Ethernet
  • LAN/WAN Interfaces
  • Network Interface Cards (NICs)
  • Routers and Switches
  • Embedded Networking Systems

Features

  • Designed to meet IEEE 802.3 standards
  • Supports 10/100/1000 Mbps data rates
  • Low profile design for space-constrained applications
  • Excellent Return Loss and Isolation performance
  • RoHS Compliant
  • Operating temperature range suitable for commercial applications

Benefits

  • Ensures reliable data transmission with excellent signal integrity
  • Reduces electromagnetic interference (EMI)
  • Space-saving design allows for integration into compact devices
  • Meets industry standards for interoperability
  • Environmentally friendly due to RoHS compliance
  • Improved system performance by minimizing signal distortion

Additional Details

The PE-65746 transformer provides galvanic isolation between the Ethernet PHY and the network cable, protecting sensitive components from voltage surges and noise. Its compact size and robust construction make it suitable for a wide range of networking equipment. It is designed for automated assembly, reducing manufacturing costs and improving production efficiency. The transformer’s electrical characteristics are optimized for Gigabit Ethernet, ensuring compliance with industry standards and reliable performance. The package is designed for reflow soldering.

Specifications typically include inductance, leakage inductance, interwinding capacitance, turns ratio, insertion loss, return loss, isolation voltage, and common mode rejection ratio. These parameters are carefully controlled during manufacturing to ensure consistent performance and reliability. The PE-65746 is a critical component in ensuring proper Ethernet functionality.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess