EN
  • EN
  • DE

TG2G-E102NJLF

Part No TG2G-E102NJLF
Manufacturer Halo Electronics Inc
Catalog Audio Transformers
Description TG2G-E102NJLF HALO Electronics Audio Transformers / Signal Transformers 2.5GBase-T PoE 1Port 30W 350mA 0.6mOhms datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HALO Electronics
Product Category Audio Transformers / Signal Transformers
RoHS Details
Product PoE Transformers
Type Module
Termination Style SMD/SMT
Isolation Voltage 1500 Vrms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Number of Channels Quad
Application 2.5G/5G Base-T
Package / Case SMD-24
Length 13.84 mm
Width 12.19 mm
Height 6.35 mm
Series 2.5G/5G BASE-T
Packaging Tube
Brand HALO Electronics
Current Rating 350 mA
Maximum DC Resistance 600 mOhms
Power Rating 30 W
Product Type Audio & Signal Transformers
Shielding Shielded
Factory Pack Quantity Factory Pack Quantity 37
Subcategory Transformers
Ultra Librarian 3D Model Ultra Librarian TG2G-E102NJLF CAD Model

You May Also Be Interested in

Hammond Manufacturing
AUDIO XFMR 600 / 4, 8 CHAS MNT
Need more? Email Us
Hammond Manufacturing
XFMR 1.2K-25K / 1.5-15 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 48CT / 3.2 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 600CT / 600CT TH
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 600 / 600 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 10KCT / 1.5KCT TH
Need more? Email Us
Hammond Manufacturing
XFMR 1.9KCT / 4, 8, 16 CHAS MNT
Need more? Email Us
Hammond Manufacturing
XFMR 5KCT / 4, 8, 16 CHAS MNT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess