EN
  • EN
  • DE
Part No 104B
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 150 / 80K TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance - Primary (Ohms) 150
Impedance - Secondary (Ohms) 80k
DC Resistance (DCR) - Primary 6.6Ohm
DC Resistance (DCR) - Secondary 3.73kOhm
Transformer Type Miniature Epoxy Potted
Frequency Range 60Hz
Frequency Response -1dB
Voltage - Isolation 200V
Insertion Loss 1dB
Power Level 5mW
Mounting Type Through Hole
Size / Dimension 0.860" L x 0.710" W (21.84mm x 18.03mm)
Height - Seated (Max) 0.750" (19.05mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510547-104B
Ultra Librarian 3D Model Ultra Librarian 104B CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
TRAN AUDIO 150/600 1.2K/4.8K IMP
Need more? Email Us
Toko America Inc.
Lowest to $1.1642
Hammond Manufacturing
TRANSFORMER TUBE GUITAR AMP / 6.6kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms 40.62:1, 28.72:1, 20.31:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount
Need more? Email Us
Pulse
TRANSFORMER AUDIO 1:1 SMD
Lowest to $0.9605
Hammond Manufacturing
TRANSFR AUDIO 150/600 5K/20K IMP
Lowest to $4.8230
Hammond Manufacturing
TRANSFORMER AUDIO 100KCT/1KCT / 100kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 10:1 Audio Transformer 300Hz ~ 50kHz Through Hole
Lowest to $40.6657
STMicroelectronics
Need more? Email Us
Pulse
TRANSFORMER AUDIO 1:1 SMD / 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount
Lowest to $0.9536
Murata Electronics North America
DIGITAL AUDIO TX 1:1 5MH SMD / Audio Transformer 1:1 2000Vrms 6 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess