Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Tray
Status Active
Frequency Range 20kHz to 200kHz
Type Invasive
Current Rating 20A
Inductance 20mH
DC Resistance (DCR) 100 Ohm Primary, 1.4 Ohm Secondary
Mounting Through Hole
Height - Seated (Max) 0.700" (17.78mm)
Termination Style PC Pin
Win Source Part Number 209766-PE-64518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-64518 CAD Model

Description

The Pulse Electronics Corporation PE-64518 is an active electronic component suitable for applications that require a current rating of 20A and an inductance of 20mH.

  • Current Rating: 20A
  • Inductance: 20mH
  • Supply and Demand Status: Limited
  • Mounting: Through a hole
  • Termination Style: PC Pin
  • Manufacturer: Pulse Electronics Corporation

You May Also Be Interested in

Triad Magnetics
CURR SENSE XFMR 110A T/H / 110 A Current Sense Transformer 20kHz ~ 200kHz 580mOhm Max 14 mH Through Hole
Lowest to $10.1399
ECAD model for CST206-1A
EPCOS (TDK)
Need more? Email Us
ECAD model for B82801A0214A050/T3640
EPCOS (TDK)
Current Transformer 1:100 500VAC 0.0025Ohm Prim. DCR 8.7Ohm Sec. DCR 820uH Prim. 7000mA Prim. 4 Terminal SMD / TRANSF CURRENT SENSE 820UH SMD
Lowest to $0.9109
ECAD model for B82801A0824A100
EPCOS (TDK)
Need more? Email Us
ECAD model for B82801B0504A050
Pulse
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
ECAD model for P8205
Kemet
CURRENT SENSORS, SNAP-ON TYPE / 30 A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
Need more? Email Us
ECAD model for C/CT-0306
EPCOS (TDK)
Need more? Email Us
ECAD model for B78545A9577A
Talema Group LLC
CURR SENSE XFMR 10A T/H
Need more? Email Us
ECAD model for ASM-010
EPCOS (TDK)
CURR SENSE XFMR 1:20 SMD
Lowest to $3.2548
ECAD model for B82801A1333A020

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention