EN
  • EN
  • DE

B78545A9577A

Part No B78545A9577A
Manufacturer EPCOS (TDK)
Catalog Current Sense Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818650-B78545A9577A
Ultra Librarian 3D Model Ultra Librarian B78545A9577A CAD Model

Description

The B78545A9577A is a current sense transformer manufactured by EPCOS (TDK). Current sense transformers are specialized transformers designed to measure alternating current (AC) flowing in a conductor without directly connecting to the circuit. They provide electrical isolation between the measured circuit and the monitoring equipment.

Applications:

  • Power supplies
  • Inverters
  • Motor drives
  • Current monitoring systems
  • Overcurrent protection circuits

Features:

  • High accuracy current sensing
  • Electrical isolation between primary and secondary windings
  • Compact size
  • Wide frequency range
  • RoHS compliant

Benefits:

  • Improved safety in high voltage applications due to isolation
  • Precise current measurement for accurate control and monitoring
  • Reduced energy consumption through optimized current control
  • Simplified system design with integrated current sensing
  • Reliable performance in harsh industrial environments

Additional Details:

Current sense transformers like the B78545A9577A operate based on the principle of electromagnetic induction. The primary winding, which is the conductor carrying the current to be measured, passes through the core of the transformer. The alternating current in the primary winding induces a proportional current in the secondary winding. This secondary current is then measured by a sensing circuit to determine the primary current. The turns ratio between the primary and secondary windings determines the output current level for a given primary current.

The B78545A9577A is suitable for applications requiring accurate and reliable current measurement with galvanic isolation. It is designed to meet the demanding requirements of modern power electronic systems. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
CURR SENSE XFMR 100A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:10 50A DIN RL
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 1:500 30A T/H
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 35A T/H
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess