EN
  • EN
  • DE

CR2550-A

Part No CR2550-A
Manufacturer CR Magnetics Inc.
Catalog Current Sense Transformers
Description Low Cost Remote Current Indicator, Amber LED, 1.5 AAC Full On Point, 0.35" ID
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Current Sense Transformers
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1383906-CR2550-A
Package Bulk
Product Status Active
Frequency Range 50Hz ~ 400Hz
Type Non-Invasive (Solid Core)
Mounting Type Free Hanging (In-Line)
Size / Dimension 1.094" L x 0.866" W (27.80mm x 22.00mm)
Ultra Librarian 3D Model Ultra Librarian CR2550-A CAD Model

You May Also Be Interested in

Triad Magnetics
CURR SENSE XFMR 10A TH
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 30A CHAS MNT
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:20 10A SMD
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 100A CHAS MNT
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:50 15A SMD
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:200 15A SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess