Products specifications Report Issue?

Reference Date Code 04+
Reference case TO252
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com/
RoHS State Request Verification
Win Source Part Number 715801-PQ12DN5UJ00H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ12DN5UJ00H CAD Model

Description

The PQ12DN5UJ00H is a low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics. This regulator is designed to provide a stable and regulated output voltage from a slightly higher input voltage, making it ideal for applications where voltage stability and efficiency are critical. The PQ12DN5UJ00H is characterized by its low quiescent current and small package size, making it suitable for battery-powered and space-constrained applications.

Applications:

  • Portable Electronics: Smartphones, tablets, and MP3 players where stable voltage is needed for audio and display circuits.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearables requiring efficient power regulation.
  • IoT Devices: Sensors, wireless modules, and other IoT devices that demand low power consumption.
  • Microcontroller Power: Providing a stable voltage supply for microcontrollers and other digital circuits.
  • Battery-Powered Equipment: Devices such as remote controls, toys, and handheld instruments.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds the safe operating limit.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Fixed Output Voltage: Provides a precise and stable output voltage without external adjustments.

Benefits:

  • Extended Battery Life: Low quiescent current reduces battery drain in portable devices.
  • Stable Voltage Supply: Provides a consistent voltage output, ensuring reliable operation of connected components.
  • Enhanced System Protection: Overcurrent and thermal shutdown protections prevent damage from overload conditions.
  • Reduced Board Space: Compact package size minimizes the footprint on the printed circuit board.
  • Simplified Design: Fixed output voltage simplifies the design and reduces the number of external components.

Additional Details:

The PQ12DN5UJ00H typically requires only a few external components, such as input and output capacitors, to ensure stability and optimal performance. The datasheet provides specific recommendations for capacitor selection and layout guidelines. The regulator is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The fixed output voltage eliminates the need for external resistors or potentiometers, simplifying the design and reducing the risk of errors. The device is available in a surface-mount package, facilitating easy assembly and integration into automated manufacturing processes.

You May Also Be Interested in

Seme LAB
SMALL SIGNAL N.CHANNEL J.FET IN A HERMETICALLY SEALED CERAMIC SURFACE MOUNT PACKAGE FOR HIGH RELIABILITY APPLICATIONS
Need more? Email Us
ECAD model for 2N4393CSM
Analog Devices Inc.
DSP Fixed-Point 172MHz Automotive 100-Pin TQFP EP Tray / SigmaDSP Digital Audio Processor | IC SIGMADSP 175MHZ 100TQFP
Lowest to $117.4243
ECAD model for ADAU1445YSVZ-3A
BCD Semiconductor Manufacturing Limited
CONSTANT VOLTAGE AND CONSTANT CURRENT CONTROLLER
Lowest to $0.1081
ECAD model for AP4306BKTR-E1
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $104.9254
ECAD model for ADXRS646TBGZ-EP
NXP / Nexperia
3.3V LVT 16-bit transceiver with 30ohm termination resistors 3-State
Lowest to $0.9417
ECAD model for 74LVT162245B
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-90FI
Microsemi Corporation
P-CHANNEL MOSFET | MOSFET P-CH 100V TO-254AA
Lowest to $80.8991
ECAD model for 2N7236
Hitachi, Ltd
SILICON NPN TRIPLE DIFFUSED PLANAR
Need more? Email Us
ECAD model for 2SC5207A
STMicroelectronics
QUAD EXCLUSIVE OR GATE
Need more? Email Us
ECAD model for 74ACT86

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention