Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1083443-P0678NLT
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P0678NLT CAD Model

Description

The P0678NLT is a common mode choke manufactured by Pulse Electronics. This component is designed to attenuate common-mode noise signals in electronic circuits while allowing differential signals to pass through unaffected. This is critical for maintaining signal integrity and minimizing electromagnetic interference (EMI).

Applications:

  • USB port filtering
  • Ethernet port noise reduction
  • Power line noise suppression
  • Signal line EMI suppression
  • Audio equipment noise filtering

Features:

  • High Common Mode Impedance: Provides effective attenuation of common-mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion.
  • Compact Size: Enables easy integration into space-constrained designs.
  • Surface Mount Design: Facilitates automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, leading to cleaner and more reliable signals.
  • Enhanced EMI Performance: Helps electronic devices meet electromagnetic compatibility (EMC) requirements.
  • Increased System Reliability: Protects sensitive components from noise-related failures.
  • Simplified Design: Streamlines the implementation of noise filtering solutions.
  • Reduced Board Space: Enables smaller and more compact product designs.

Additional Details:

The P0678NLT is typically characterized by its inductance value, DC resistance (DCR), and rated current. These specifications are crucial for selecting the appropriate choke for a specific application. Consult the product datasheet for detailed information about the component's performance characteristics, including frequency response, temperature stability, and insulation voltage. Proper thermal management is also important to ensure reliable operation under demanding conditions. The package dimensions and pinout are also detailed in the datasheet to ensure proper mounting and connection.

You May Also Be Interested in

Omega Engineering
Stepper Motor, Double Shaft, 86MM;
Need more? Email Us
ECAD model for OMHT34-487-D
ABB Embedded Power
OHY175L12 - Abb OHY175L12, Pstl Hdl 12X175MM Red/yel 4, 4X
Need more? Email Us
ECAD model for OHY175L12
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
ECAD model for PPA00018-10FT
Samtec Inc.
CONN RCPT 120POS 0.079 GOLD PCB / 120 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Lowest to $64.2462
ECAD model for PTHF-130-03-M-Q-368
Amphenol
RJMG 2x2 1000 base-T, with led
Need more? Email Us
ECAD model for RJMG222K3117KER
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ECAD model for RIF-RHM-1-H
Microchip Technology
Need more? Email Us
ECAD model for PIC12CR509A-04I/SM
NXP / Nexperia
Need more? Email Us
ECAD model for PC74HC245T
Vishay
Res Thin Film 0805 301 Ohm 0.1% 0.2W(1/5W) ±50ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN0805H3010BBTI

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0546 $58.0374
45+ $2.5063 $112.7835
70+ $2.4279 $169.9530
96+ $2.3496 $225.5616
124+ $2.2714 $281.6536
165+ $2.0364 $336.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,273 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention