Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 55V
Output Voltage 55V
Channel Output Current 80mA (Switch)
Frequency 850kHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 302861-LT3590EDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3590EDC#TRPBF CAD Model

Description

Product Overview: LT3590EDC#TRPBF

The LT3590EDC#TRPBF is a robust and efficient DC/DC converter integrated circuit manufactured by Linear Technology, now part of Analog Devices. This product is designed to provide a constant current output for driving LEDs, making it an ideal solution for portable and fixed lighting applications. The LT3590EDC#TRPBF is housed in a compact, 6-lead DFN package, ensuring a minimal footprint on the circuit board.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 30V, accommodating a variety of power sources.
  • Internal 36V, 1A Switch: The LT3590EDC#TRPBF is equipped with an internal 36V, 1A switch, providing ample power for driving multiple LEDs in series.
  • Constant Current and Constant Voltage Modes: It can operate in constant current mode for driving LEDs or constant voltage mode for standard power supply applications, providing versatility in usage.
  • Adjustable Frequency: The switching frequency can be adjusted between 200kHz and 2MHz, allowing designers to optimize efficiency and component size.
  • Dimming Capability: The device supports both analog and PWM dimming control, offering flexibility for brightness adjustment.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the application under high-temperature conditions.

Applications

The LT3590EDC#TRPBF is suitable for a wide range of lighting applications, including:

  • Portable Flashlights
  • Automotive and Avionic Lighting
  • Architectural Detail and Accent Lighting
  • Display Backlighting
  • General Purpose LED Illumination

Reliability and Quality

Linear Technology's commitment to high-quality manufacturing ensures that the LT3590EDC#TRPBF meets rigorous industry standards for performance and reliability. The device is packaged in a RoHS-compliant package, reflecting a commitment to environmental responsibility.

Conclusion

With its wide input voltage range, high internal switch capacity, and flexible dimming options, the LT3590EDC#TRPBF from Linear Technology is a highly adaptable and reliable choice for designers looking to integrate LED driving capabilities into their applications.

You May Also Be Interested in

Texas Instruments
3-Channel, 12-Bit, PWM Constant-Current LED Driver | IC LED DRIVER LINEAR 50MA 8SOIC
Lowest to $0.4788
ECAD model for TLC5973D
Rohm Semiconductor
White Backlight LED Driver for Medium to Large LCD Panels (Switching Regulator Type)
Lowest to $7.1510
ECAD model for BD6142AMUV
Texas Instruments
Synchronous Boost LED Flash Driver
Lowest to $1.2339
ECAD model for LM3642TLE-LT
STMicroelectronics
Low voltage 16-bit constant current LED sink driver | IC LED DRVR LIN DIM 90MA 24TSSOP
Lowest to $0.9576
ECAD model for STP16CPC26TTR
IXYS
IC LED DRIVER OFFL PWM 8SOIC
Need more? Email Us
ECAD model for CPC9909N
Microchip Technology
IC LED DRIVER LINEAR 20MA TO252
Need more? Email Us
ECAD model for CL520K4-G
Taiwan Semiconductor
IC LED DRIVER RGLTR 2A 8SOP
Need more? Email Us
ECAD model for TS19377CS RLG
Texas Instruments
16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $3.8074
ECAD model for TLC5927IPWPRG4
National Semiconductor (TI)
IC LED DRVR RGLTR PWM 25DSBGA
Need more? Email Us
ECAD model for LP8550TLX-A/NOPB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention