Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Mfr Pulse Electronics
Series *
Package Bulk
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Win Source Part Number 1351059-JXD1-2016NL
Ultra Librarian 3D Model Ultra Librarian JXD1-2016NL CAD Model

Description

The JXD1-2016NL is a Gigabit Ethernet single port, low profile, 10/100/1000 Base-T through-hole RJ45 connector with integrated magnetics, manufactured by Pulse Electronics. It's designed to provide robust and reliable Ethernet connectivity in various networking and communication applications. The integrated magnetics help to isolate the PHY chip from the Ethernet cable, protecting the system from electrical noise and surges. The “NL” suffix likely denotes RoHS compliance (No Lead).

Applications

  • Networking Equipment: Routers, switches, and hubs.
  • Embedded Systems: Single-board computers, industrial controllers, and IoT devices.
  • Industrial Automation: PLCs and other industrial control equipment.
  • Telecommunications: VoIP phones and other telecommunication devices.
  • Test and Measurement Equipment: Network analyzers and other test equipment.

Features

  • Single Port: Provides one Ethernet port for network connectivity.
  • Integrated Magnetics: Isolates the PHY chip from the Ethernet cable.
  • 10/100/1000 Base-T: Supports Gigabit Ethernet speeds.
  • Through-Hole Mounting: Provides a secure and robust connection to the PCB.
  • Low Profile: Compact design for space-constrained applications.
  • RJ45 Connector: Standard connector for Ethernet cables.

Benefits

  • Reliable Connection: Ensures a stable and secure Ethernet connection.
  • Electrical Isolation: Protects the system from electrical noise and surges.
  • High-Speed Data Transmission: Supports Gigabit Ethernet speeds for fast data transfer.
  • Easy to Use: Standard RJ45 connector simplifies the connection process.
  • RoHS Compliant: Environmentally friendly and compliant with regulations.

Additional Details

The JXD1-2016NL typically has an insertion loss of less than 1dB. The return loss is typically greater than 18dB. The common mode rejection ratio (CMRR) is typically greater than 30dB. The isolation voltage is typically 1500Vrms. The operating temperature range is typically from 0°C to +70°C. The storage temperature range is typically from -40°C to +85°C. The connector is typically made of plastic with gold-plated contacts. The magnetics are integrated within the connector housing. The dimensions of the connector are specified in the Pulse Electronics product datasheet. This connector is designed to meet IEEE 802.3 standards for Gigabit Ethernet.

You May Also Be Interested in

Amphenol CONEC
CONN MOD COUPLER 8P8C TO 8P8C
Lowest to $54.5968
ECAD model for 17-10011
Pulse
CONN JACK 1PORT 100 BASE-TX PCB / 1 Port RJ45Through Hole 10/100 Base-TX, AutoMDIX
Need more? Email Us
ECAD model for JXD0-0008NL
TE Connectivity
COUPLER PLUG/JACK RJ45 4P 90DEG
Need more? Email Us
ECAD model for 6-2120875-1
Molex, LLC
Modular Jacks, Low Profile, Trough Hole, 8 Positions, 8 loaded
Lowest to $0.5319
ECAD model for 95501-2881
Molex, LLC
Conn Modular Jack F 8 POS Solder RA Thru-Hole 16 Terminal 1 Port Cat 5e Frame
Lowest to $17.2168
ECAD model for 85793-1003
Bel Fuse Inc.
CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Lowest to $14.4237
ECAD model for 08B0-1X1T-06-F
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09452151102
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3
Lowest to $1.9823
ECAD model for 5520252-4
Pulse
CONN JACK 1PORT 100 BASE-TX PCB / 1 Port RJ45Through Hole 10/100 Base-TX, AutoMDIX
Need more? Email Us
ECAD model for JKM-0008NL

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention