Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Counters,Dividers
Manufacturer NXP
Win Source Part Number 165041-74HC160T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC160T CAD Model

Description

Product Overview: 74HC160T from NXP Semiconductors

The 74HC160T is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures a robust and reliable design. This particular integrated circuit is part of the 74HC/HCT family, known for its ease of use in a wide range of digital applications.

Key Features

  • Logic Type: Synchronous Counter
  • Output Type: Differential
  • Counting Sequence: Up
  • Propagation Delay Time: 18 ns at 4.5 V, 16 ns at 6 V
  • Operating Temperature Range: -40°C to +125°C
  • Supply Voltage Range: 2 V to 6 V
  • Package: SMD/SMT

The 74HC160T is designed for asynchronous presetting and synchronous counting. The asynchronous parallel load capability permits the counter to be preset to any desired value. This feature can be initiated by a high level on the preset enable input (PE). When PE is low, data on the D0 to D3 inputs is ignored. The counter is incremented on the positive-going transition of the clock input (CP) when the clock enable input (CEP) is low and the count enable input (CET) is high.

The 74HC160T includes a carry output (RCO) which provides a ripple carry signal to enable cascaded counters. The maximum clock frequency typically exceeds 100 MHz, and the device has a low power consumption. This makes the 74HC160T suitable for a variety of applications ranging from high-speed systems to battery-powered products.

Applications

The versatility of the 74HC160T makes it suitable for a wide array of applications, including:

  • Timing circuits
  • Frequency division
  • Event counting
  • Alarm systems
  • Process control systems
  • Embedded systems

As part of NXP's commitment to quality, the 74HC160T is rigorously tested to ensure high performance and reliability under a broad range of operating conditions. Its compact SMD/SMT package allows for efficient use of board space in the design of complex circuits.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for CD74HC393MT
Toshiba Semiconductor and Storage
12-STAGE RIPPLE-CARRY BINARY COUNTER
Lowest to $0.2368
ECAD model for TC74VHC4040FT
Texas Instruments
CMOS COUNTER/DIVIDERS / Counter/Divider Single 5-Bit Decade UP 16-Pin CDIP Tube
Lowest to $31.2699
ECAD model for CD4017BF
Texas Instruments
12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWR
Texas Instruments
Need more? Email Us
ECAD model for 54AS869JT
Texas Instruments
14-BIT ASYNCHRONOUS BINARY COUNTERS | IC COUNTER ASYNC BIN 14BIT 16SO
Lowest to $0.6988
ECAD model for SN74HC4020NSR
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.7244
ECAD model for 74HCT193N
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
Texas Instruments
4BIT SYNCHRONOUS BINARY | IC 4-BIT SYNC BIN CNTR 16-SOIC
Lowest to $0.3335
ECAD model for SN74LV163ADR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention