EN
  • EN
  • DE

HM1238NL

Part No HM1238NL
Manufacturer Pulse
Catalog Pulse Transformers
Description XFMR CMC MODULE AECQ BATT MNGT  /  300µH Pulse Transformer 1:1 Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Pulse Electronics Network
Package Tube
Inductance 300µH
Mounting SMD (SMT)
Dimension 0.413" L x 0.330" W (10.50mm x 8.38mm)
Height - Seated (Max) 0.167" (4.25mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Other Names 1840-1029-5
Standard Package 60
Win Source Part Number 1015686-HM1238NL
Ultra Librarian 3D Model Ultra Librarian HM1238NL CAD Model

Description

The HM1238NL is a surface mount power inductor manufactured by Pulse Electronics. It's designed for use in various DC-DC converter applications where efficient power conversion and a small footprint are critical. This inductor is characterized by its low profile and high current handling capabilities, making it suitable for modern, compact electronic devices.

Applications

  • DC-DC converters in various electronic devices.
  • Power supplies for portable devices.
  • Voltage regulators in computing and communication equipment.
  • Filtering applications in power circuits.

Features

  • Surface Mount Device (SMD): Designed for automated assembly and reflow soldering.
  • Low Profile: Minimizes board height, allowing for compact designs.
  • High Current Handling: Capable of withstanding significant DC current without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).

Benefits

  • Increased Efficiency: Low DCR minimizes power losses, leading to higher energy efficiency.
  • Compact Design: Low profile and SMD packaging enable smaller and more densely packed circuit boards.
  • Reliable Performance: High current handling and shielded construction ensure stable and reliable operation in demanding environments.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring compliance with regulatory standards and improved system performance.
  • Simplified Assembly: SMD design simplifies the assembly process, reducing manufacturing costs and improving throughput.

Additional Details

The HM1238NL inductor typically features a ferrite core material, which provides high inductance and good saturation characteristics. The specific inductance value, DCR, and saturation current ratings vary depending on the specific part number variation. It's crucial to consult the manufacturer's datasheet for the exact specifications required for your application. These inductors are commonly used in applications requiring tightly regulated voltage rails and high power density.

You May Also Be Interested in

Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess