Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 69
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 769226-ATMEGA3250-16AUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATmega3250
Introduction Date September 02, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA3250-16AUR CAD Model

Description

The ATMEGA3250-16AUR is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a blend of power efficiency and processing capability. This MCU is part of the popular AVR® series, which is well-regarded for its simplicity and efficiency in a wide range of applications.

Key Features:

  • Clock Speed: The ATMEGA3250-16AUR operates at a maximum clock speed of 16MHz, providing a balance between power consumption and processing speed that is ideal for battery-operated and power-sensitive applications.
  • Program Memory: It comes with 32KB of in-system self-programmable flash, allowing ample space for complex programs and software stacks.
  • SRAM: With 2KB of SRAM, this MCU offers enough memory for data-intensive operations without the need for external memory components.
  • EEPROM: 1KB of EEPROM is included, which is perfect for storing non-volatile data that must be preserved between power cycles.
  • I/O Pins: The device features 54 general-purpose I/O pins, providing extensive interfacing capabilities with various peripherals and sensors.
  • Communication Interfaces: It supports multiple communication protocols, including USART, SPI, and TWI (I2C), facilitating easy integration into communication networks.
  • 10-bit ADC: The integrated 10-bit analog-to-digital converter with multiplexed inputs allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Advanced RISC Architecture: The MCU is built on an advanced RISC architecture that executes powerful instructions in a single clock cycle, leading to enhanced performance.
  • Power Management: Various power-saving modes are available to reduce power consumption during idle periods, making it an excellent choice for portable and power-sensitive devices.

Applications:

The versatility of the ATMEGA3250-16AUR makes it a prime choice for a variety of applications, including industrial control systems, automotive, smart home devices, medical equipment, and consumer electronics. Its robust feature set enables developers to build complex and reliable systems with reduced development time and cost.

Package and Availability:

The ATMEGA3250-16AUR is available in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. Microchip Technology provides extensive support and documentation, making the integration of this MCU into your projects a seamless experience.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.7234 $68.0638
17+ $7.9781 $135.6277
26+ $7.7289 $200.9514
35+ $7.4796 $261.7860
45+ $7.2302 $325.3590
60+ $6.4822 $388.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention