Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 350MHz ~ 1.5GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Insertion Loss (Max) 3dB
Return Loss (Min) 7.58dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 899120-TC1-15X+
Ultra Librarian 3D Model Ultra Librarian TC1-15X+ CAD Model

Description

The TC1-15X+ is a balun from Mini-Circuits.

  • Category: RF and wireless baluns
  • Frequency Range: 350MHz to 1.5GHz
  • Packaging: Tape and reel
  • Standard Package: 2,000 pieces
  • Impedance: 50/50 Ohm (unbalanced/balanced)
  • Insertion Loss (max): 3dB
  • Return Loss (min): 7.58dB
  • Mounting Type: Surface mountable
  • Package/Case: 5-SMD module
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

Pulse
BALUN 780MHS TYPE09
Need more? Email Us
ECAD model for BLN0605LM09R0780A
M/A-Com Technology Solutions
Transformer, 1:3 40 MHz - 1000MHz
Need more? Email Us
ECAD model for MABA-011032
Johanson Technology Inc.
High Frequency Ceramic Solutions | BALUN 2.4GHZ-2.5GHZ 50/100 0805
Lowest to $0.1788
ECAD model for 2450BL15B100E
MACOM Technology Solutions
BALUN, 1:2, 2-20GHZ, 3MM PQFN
Need more? Email Us
ECAD model for MABA-011125
Pulse
BALUN 1MHZ-500MHZ 1:4 6SMD
Need more? Email Us
ECAD model for CX2074
MACOM Technology Solutions
1:1 TRANSFORMER WITH TERTIARY WI
Need more? Email Us
ECAD model for MABACT0060
Pulse
BALUN 4.5MHZ-3GHZ 50/50 5SMD MOD
Need more? Email Us
ECAD model for CX2109NLT
MACOM Technology Solutions
1:1.33 TRANSMISSION LINE TRANSFO
Need more? Email Us
ECAD model for MABA-011010
Pulse
XFMR RF 1:1CT 1 1000MHZ
Need more? Email Us
ECAD model for CX2099NL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention