EN
  • EN
  • DE

AWCU00332523101XT2

Part No AWCU00332523101XT2
Manufacturer Pulse
Catalog Common Mode Chokes
Description CMC 100UH 150MA 2LN 5.1KOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 5.1 kOhms @ 10 MHz
Inductance @ Frequency 100 µH @ 100 kHz
Current Rating (Max) 150mA
DC Resistance (DCR) (Max) 1.5Ohm
Voltage Rating - DC 80V
Operating Temperature -40°C ~ 125°C
Ratings AEC-Q200
Mounting Type Surface Mount
Size / Dimension 0.130" L x 0.098" W (3.30mm x 2.50mm)
Height (Max) 0.098" (2.50mm)
Package / Case Horizontal, 4 PC Pad;5;9;7;10;8;3;4;2;1;535;196;602360;3475;419;5838;507;118;4161;565;2034;4044;2457;197;2037;283;495;1934;600039;1779;1939;2639;5843;3526;1902;3013;399;478;240;18;5262;2659;2725;490;811;1727;3372;954;568;273;3949;488;10;3110;2884;3012;553;945;5594;817;257;486;600;3442;595;497;308;4816;587;1295;132;931;445;17;1712;1951;237;2258;2679;1102;2577;541;716;1292;732;2840;818;21921;0;53522;53523;53524;116640;106617;107123;118079;118083;125248;125249;118082;2013;40821;40822;10982;114520;3771;408;410;10043;76;36866;849;83248;83249;83250;107601;1594;42656;52729;52727;52728;52730;48864;52686;48876;52685;110054;110046;110050;110052;110056;110049;110045;41811;41812;48788;48790;104777;104778;104779;104780;104781;104782;104783;104784;104785;100571;100577;100578;100579;100580;104786;100581;100582;100583;100584;100572;100573;100574;100575;100576;31816;103286;5082;80303;90687;90250;109165;122991;125268;120854;42932;43061;52726;99728;99720;99707;99723;99719;99722;99727;99726;99725;99721;99724;92291;101634;131613;101635;75851;52736;52737;52717;52738;52739;52740;52741;52742;52743;75853;52744;52681;52718;98060;4147;80308;98061;52709;98059;52714;52672;85059;85058;85057;52673;129869;129871;85056;85055;85054;52719;52724;52713;52708;52710;121010;52711;52712;52723;50159;105104;50158;52745;52746;123650;35407;121011;52707;52720;121012;52721;35408;52747;52722;52715;101630;5930;101631;92187;101633;1054;123560;126761;89781;89782;89783;123559;121709;123561;86651;126533;89784;129082;89785;129083;89786;1435;1727;102566;23791;76178;3998;100602;102618;102619;52678;24248;481;23792;1246;23400;52733;52748;52749;100604;10137;42496;100600;131406;100603;102593;102595;100601;102596;102594;10139;9194;1407;10140;1408;5749;1409;10142;1410;10143;42579;42577;102565;10144;42497;10145;23022;106126;10946;130655;130654;130658;130657;130656;114361;85052;38565;10148;118367;118368;118520;118370;118369;118150;118372;118371;118373;118374;118375;118376;118378;118151;118377;23793;102271;118379;4701;119736;119737;119735;6238;6755;114936;114937;10141;128077;128078;128079;128080;118084;42498;121342;98378;99333;99335;99347;99356;99343;99351;99352;99340;99341;99342;99358;89787;89788;89789;89790;89805;89791;110044;89792;89793;89794;4661;10146;10147;132497;8865;30213;53116;73518;8866;8867;8868;30461;91361;30463;30464;30465;132297;8870;8871;27787;80927;63686;52698;99656;8873;52699;52750;52700;99658;99659;99660;52751;52695;52696;52691;52692;66137;52704;52706;52697;52693;58967;36451;33242;89070;482;8874;30446;30447;39158;97646;97647;97648;97649;97650;97651;101794;101795;3740;52757;52752;52682;52753;131476;52754;131474;131477;131475;42766;10406;125267;87800;15072;11179;4367;52674;52675;117510;52676;52677;52755;52683;794;1233;53521;24249;24250;176;87536;125134;125133;125136;125135;117315;117314;125132;125137;125138;125139;125140;125141;112763;125142;125143;14184;1049;94834;92165;29;92223;34120;109813;109812;35336;38598;127114;132903;132899;132900;132901;132902;128817;127115;105105;116639;82831;94901;123547;58980;58983;58981;58982;80521;1761;52684;118080;66404;92145;98834;56;74640;292;89775;115896;89776;89777;89778;82832;89779;94835;1550;48881;48882;98131;58621;58628;58624;42295;104038;118093;721;52756;52732;52731;67722;94803;105106;99463;15851;107372;103287;119979;118081;129772;9476;85613;85614;67876;23609;27850;21595;52791;52703;83412;52694;52701;52702;111817;8817;110651;126365;99468;110138;110139;6887;25817;4356;109513;13281;36919;105107;36922;36923;13282;4265;1330;1269;130422;9222
Ultra Librarian 3D Model Ultra Librarian AWCU00332523101XT2 CAD Model

Description

NULL

You May Also Be Interested in

TDK Corporation
CMC 100UH 150MA AEC-Q200 125DEGC
Lowest to $0.2683
Allied Components International
CMC 2.55MH 1A 2LN TH / 2.55 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 100mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 17MH 4A 2LN TH
Need more? Email Us
Wurth Electronics Inc
CMC 33MH 300MA 2LN TH / 33 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2Ohm (Typ)
Need more? Email Us
TAI-TECH Advanced Electronics
100 UH @ 100 KHZ 2 LINE COMMON M / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR
Lowest to $0.3128
Wurth Electronics Inc
CMC 1.5MH 18A 2LN TH / 1.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 18A DCR 3.2mOhm
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
TAI-TECH Advanced Electronics
22 UH @ 100 KHZ 2 LINE COMMON MO / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10 MHz 250mA DCR 500mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 14UH 4A 2LN TH / 14 µH 2 Line Common Mode Choke Through Hole 4A DCR 15mOhm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess