EN
  • EN
  • DE

TX3048NLST

Part No TX3048NLST
Manufacturer Pulse A Technitrol Company
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10/11+
Reference case module
Manufacturer Pulse A Technitrol Company
Manufacturer Homepage www.pulseeng.com
Win Source Part Number 757722-TX3048NLST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TX3048NLST CAD Model

Description

The TX3048NLST is a surface mount, single port 10/100 Base-T Ethernet transformer module manufactured by Pulse A Technitrol Company. It is designed to provide electrical isolation and common mode noise rejection in Ethernet applications.

Applications:

  • Ethernet Network Interface Cards (NICs): Used in NICs to isolate the Ethernet PHY from the network cable.
  • Embedded Ethernet Applications: Found in embedded systems requiring Ethernet connectivity.
  • Routers and Switches: Integrated into routers and switches for signal isolation and impedance matching.
  • Industrial Ethernet: Used in industrial control systems requiring robust Ethernet communication.
  • Power over Ethernet (PoE) Applications: Can be used in PoE systems to provide isolation.

Features:

  • Surface Mount Technology (SMT): Designed for surface mount assembly.
  • Single Port: Supports a single Ethernet port.
  • 10/100 Base-T Compatibility: Supports both 10 Mbps and 100 Mbps Ethernet speeds.
  • Electrical Isolation: Provides electrical isolation between the Ethernet PHY and the network.
  • Common Mode Noise Rejection: Rejects common mode noise, improving signal integrity.
  • Compact Size: Small footprint for space-constrained applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved System Reliability: Electrical isolation protects the Ethernet PHY from voltage surges and transients.
  • Enhanced Signal Integrity: Common mode noise rejection improves signal quality.
  • Simplified Assembly: Surface mount design simplifies the assembly process.
  • Reduced Board Space: Compact size saves valuable board space.
  • Compliance with Environmental Standards: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The TX3048NLST is typically housed in a small, low-profile package. It is designed to meet stringent industry standards for electrical isolation and performance. The specific inductance, leakage inductance, and other electrical characteristics can be found in the device's datasheet. Pulse Electronics provides detailed application notes and design tools to support the use of this transformer in various Ethernet applications. The turns ratio is carefully selected to provide optimal impedance matching between the Ethernet PHY and the network cable. The transformer also provides a common mode choke function, which helps to attenuate common mode noise and improve signal integrity.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,255 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess