EN
  • EN
  • DE

ESP32-C3-MINI-1-H4X

Part No ESP32-C3-MINI-1-H4X
Manufacturer Espressif
Catalog RF/IF and RFID
Description WI-FI AND BLUETOOTH LE MODULES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -104dBm
Serial Interfaces GPIO, I2C, I2S, JTAG, PWM, SPI, UART, USB
Antenna Type PCB Trace
Utilized IC / Part ESP32-C3FH4
Memory Size 4MB Flash
Voltage - Supply 3V ~ 3.6V
Current - Receiving 82mA ~ 86mA
Current - Transmitting 100mA ~ 350mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Package / Case 61-SMD Module
Ultra Librarian 3D Model Ultra Librarian ESP32-C3-MINI-1-H4X CAD Model

You May Also Be Interested in

pSemi
SP4T, 18 GHZ, FAST SWITCHING, AB
Need more? Email Us
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 2192.5 MHz SMD 3.0X3.0 mm (BW=15MHz)
Lowest to $2.4452
Analog Devices Inc.
22GHZ WB FRAC SYNTH WITH SYNCHRO
Need more? Email Us
Quectel
RF TXRX MOD CELL NAV SMD
Need more? Email Us
Qorvo US Inc.
DB 3G PA (3X4.2MM)
Need more? Email Us
Espressif
WI-FI AND BLUETOOTH LE MODULES
Need more? Email Us
Qorvo US Inc.
HI-ISO MIPI DPDT FOR 5G AND SRS
Need more? Email Us
Analog Devices Inc.
SOI SPDT SWITCH 2W 1-20GHZ, CUT-
Need more? Email Us
Wch
Wi-Fi 6E Flex Cabled Side-Fed An
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess