EN
  • EN
  • DE

ESP32-H2-MINI-1-H4S

Part No ESP32-H2-MINI-1-H4S
Manufacturer Espressif
Catalog RF/IF and RFID
Description RF TXRX MOD BT TRACE SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.3, Zigbee®
Modulation O-QPSK
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 18.5dBm
Sensitivity -105.5dBm
Serial Interfaces ADC, GPIO, I2C, I2S, JTAG, PWM, SPI, UART, USB
Antenna Type PCB Trace
Utilized IC / Part ESP32-H2
Memory Size 4MB Flash, 128kB ROM, 320kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 25mA ~ 29mA
Current - Transmitting 26mA ~ 123mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Package / Case 61-SMD Module
Ultra Librarian 3D Model Ultra Librarian ESP32-H2-MINI-1-H4S CAD Model

You May Also Be Interested in

Qorvo US Inc.
DB 3G PA (3X4.2MM)
Need more? Email Us
Inventek Systems
RF ANT 2.4GHZ PCB TRACE CONN MT
Need more? Email Us
Analog Devices Inc.
22GHZ WB FRAC SYNTH WITH SYNCHRO
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Qorvo US Inc.
B1/B3 QUADPLEXER
Lowest to $4.0747
Molex, LLC
GNSS Active Patch Antenna with L
Need more? Email Us
Quectel
RF TXRX MOD CELL NAV SMD
Need more? Email Us
Qorvo US Inc.
ACS SP4T
Need more? Email Us
Mini-Circuits
SMT TBM, RF/LO FREQ 130-2430 MHZ
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess