EN
  • EN
  • DE

HMC641ALC4TR

Part No HMC641ALC4TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
RF Type VSAT
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 20GHz
Isolation 40dB
Insertion Loss 2.3dB
Test Frequency 20GHz
P1dB 25dBm
IIP3 41dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC641
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1864-6,1127-1864-2,1127-1864-1
Standard Package 100
Win Source Part Number 1000294-HMC641ALC4TR
Ultra Librarian 3D Model Ultra Librarian HMC641ALC4TR CAD Model

Description

Analog Devices Inc.'s HMC641ALC4TR: A High-Performance RF Switch

The HMC641ALC4TR from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) switch that is designed to provide exceptional performance in a wide range of RF applications. This product is part of Analog Devices' Hittite Microwave product line, which is known for its high-quality microwave and millimeter-wave components.

Constructed with gallium arsenide (GaAs) MESFET technology, the HMC641ALC4TR offers a high isolation and low insertion loss across a broad frequency range, making it an ideal choice for demanding RF applications. The switch operates over a DC to 20 GHz frequency range, ensuring versatility and compatibility with a variety of systems.

The HMC641ALC4TR is housed in a compact 4x4 mm QFN (Quad Flat No-leads) package, which allows for easy integration into space-constrained applications. Despite its small size, this RF switch does not compromise on performance, providing excellent RF characteristics that are essential for high-frequency circuits.

Key features of the HMC641ALC4TR include:

  • Broadband frequency range: DC to 20 GHz
  • Low insertion loss: 1.8 dB typical at 18 GHz
  • High isolation: 45 dB typical at 18 GHz
  • Fast switching speed: 12 ns typical
  • Single positive control voltage: 0/+5V
  • Non-reflective design
  • RoHS compliant and 260°C reflow compatible

These features make the HMC641ALC4TR an excellent choice for a variety of applications, including:

  • Test equipment and sensors
  • Military and space
  • Telecommunications infrastructure
  • Fiber optic systems
  • Electronic warfare and ECM (Electronic Countermeasures)

With its robust performance and versatility, the HMC641ALC4TR is well-suited for engineers and designers looking for a reliable RF switch that can meet the stringent requirements of high-frequency electronic systems. Analog Devices Inc. ensures that this product is manufactured to the highest standards, providing both quality and reliability for their customers.

For more detailed specifications, application support, and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.0000 $174.0000
2+ $156.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess