EN
  • EN
  • DE

BTB08-600BW3G

Part No BTB08-600BW3G
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC 600V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer ON Semiconductor
Packaging Tube
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 90A @ 60Hz
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 201532-BTB08-600BW3G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian BTB08-600BW3G CAD Model

Description

ON Semiconductor BTB08-600BW3G Triac

The ON Semiconductor BTB08-600BW3G is a high-performance Triac designed to manage AC loads in a variety of applications. This semiconductor device is capable of switching on and off high-voltage AC power lines, making it an essential component for controlling electrical power in numerous devices and systems.

The BTB08-600BW3G has a maximum repetitive peak off-state voltage (VDRM) of 600 volts, which enables it to handle common household and industrial voltages with ease. This feature makes it suitable for applications such as motor control, lighting dimmers, and heating regulation. Its gate trigger voltage (VGT) is specified at a maximum of 1.3 volts, ensuring low power consumption for the triggering mechanism.

With a current rating of 8 amperes, this Triac can control moderately high current loads, which is ideal for small motors, lamps, and heating elements. The device's high surge current capability allows it to withstand transient over-current conditions, ensuring reliable operation under challenging electrical disturbances.

The BTB08-600BW3G is packaged in a TO-220AB package, which is widely used for power devices due to its ability to dissipate heat efficiently. This package ensures that the Triac can maintain its performance even under high power and temperature conditions. The device also features a gate-triggered four-layer structure, providing enhanced performance characteristics compared to conventional silicon-controlled rectifiers (SCRs).

For safety and reliability, the BTB08-600BW3G is equipped with a snubberless design, which reduces the need for external components to manage over-voltages caused by inductive loads. This not only simplifies circuit design but also enhances the overall robustness of the device. Additionally, the Triac is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the ON Semiconductor BTB08-600BW3G is a versatile and robust Triac that offers efficient control of AC power for a wide range of applications. Its high voltage and current ratings, coupled with a thermally efficient package and environmentally friendly design, make it a preferred choice for designers and engineers looking for reliable AC power control solutions.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess