EN
  • EN
  • DE

SMBJ150C-T500

Part No SMBJ150C-T500
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094133-SMBJ150C-T500
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBJ150C-T500 CAD Model

Description

The SMBJ150C-T500 is a Transient Voltage Suppressor (TVS) diode from Protek Devices, designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This TVS diode is part of the SMBJ series, known for its compact size and robust performance in safeguarding circuits against overvoltage conditions.

Applications

  • Telecommunications equipment: Protection of line cards and subscriber line interface circuits (SLICs).
  • Industrial control systems: Safeguarding programmable logic controllers (PLCs) and other control devices.
  • Power supplies: Transient voltage protection for AC/DC and DC/DC power supplies.
  • Networking equipment: Protection of Ethernet ports and other network interfaces.
  • Automotive electronics: Protecting sensitive automotive circuits from voltage surges.

Features

  • Unidirectional configuration: Provides protection against positive transient voltages.
  • Surface mount package: Compact SMB (DO-214AA) package for efficient PCB mounting.
  • High surge capability: Designed to withstand high surge currents as specified in industry standards.
  • Low clamping voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast response time: Responds quickly to transient voltage events, minimizing the risk of damage to protected components.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Enhanced circuit protection: Prevents damage to sensitive electronic components from voltage transients.
  • Improved system reliability: Reduces downtime and maintenance costs associated with transient voltage failures.
  • Compliance with industry standards: Meets regulatory requirements for surge protection.
  • Compact size: Saves valuable PCB space.
  • Cost-effective solution: Provides reliable protection at a competitive price.

Additional Details

The SMBJ150C-T500 features a standoff voltage of 150V, indicating the maximum voltage that can be applied continuously without triggering the TVS diode. It has a peak pulse power dissipation rating that determines its ability to absorb transient energy. The clamping voltage specifies the maximum voltage that will appear across the protected device during a surge event. This device is crucial for ensuring the longevity and reliability of electronic systems operating in environments prone to voltage transients.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1984 $58.5280
710+ $0.1629 $115.6590
1,100+ $0.1578 $173.5800
1,515+ $0.1527 $231.3405
1,960+ $0.1476 $289.2960
2,620+ $0.1324 $346.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess