EN
  • EN
  • DE

CD1553C

Part No CD1553C
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051471-CD1553C
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD1553C CAD Model

Description

The CD1553C is a Murata Electronics North America product, categorized as an OEM part. While specific detailed information on this particular part number is limited, Murata is a leading manufacturer of ceramic capacitors, resistors, thermistors, inductors, and other passive electronic components, as well as RF modules and power supplies. Given the 'CD' prefix, it is likely a ceramic disc capacitor.

Typical Applications for Murata Ceramic Capacitors:

  • Power Supplies: Used for filtering and energy storage in power supply circuits.
  • Consumer Electronics: Employed in a wide range of devices, including smartphones, tablets, and audio equipment.
  • Automotive Electronics: Found in automotive control units, infotainment systems, and other automotive applications.
  • Industrial Equipment: Utilized in industrial control systems, instrumentation, and automation equipment.
  • Medical Devices: Used in medical equipment for filtering and decoupling.

General Features of Murata Ceramic Capacitors:

  • High Capacitance Values: Available in a wide range of capacitance values to suit various applications.
  • Small Size: Ceramic capacitors are generally compact, making them suitable for space-constrained applications.
  • High Voltage Ratings: Can withstand high voltages, making them suitable for power applications.
  • Stable Performance: Offer stable performance over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimize energy loss in circuits.

Benefits of Using Murata Ceramic Capacitors:

  • Reliable Performance: Murata is known for its high-quality and reliable components.
  • Wide Availability: Murata products are widely available through distributors.
  • Cost-Effective: Ceramic capacitors are generally cost-effective compared to other types of capacitors.
  • Long Lifespan: Ceramic capacitors have a long lifespan.
  • RoHS Compliant: Murata is committed to environmental compliance, and many of its products are RoHS compliant.

Without specific datasheet information for the CD1553C, it's recommended to consult Murata's official website or contact their technical support for precise specifications, including capacitance value, voltage rating, tolerance, and temperature coefficient.

You May Also Be Interested in

NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0227

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess