EN
  • EN
  • DE

PAM03SD2303CI-T7

Part No PAM03SD2303CI-T7
Manufacturer Protek Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083878-PAM03SD2303CI-T7
Categories OEM Parts(O-R)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAM03SD2303CI-T7 CAD Model

Description

The PAM03SD2303CI-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. This device is designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning.

Applications

  • Data Lines Protection: Protects data lines in communication interfaces such as USB, Ethernet, and RS-232 from ESD and surge events.
  • Microcontroller Protection: Safeguards microcontrollers and microprocessors from voltage transients that can cause damage or malfunction.
  • Audio/Video Equipment: Protects audio and video input/output ports from ESD and surge events, ensuring signal integrity and preventing equipment damage.
  • Industrial Control Systems: Used in industrial control systems to protect sensitive electronic components from voltage surges in harsh environments.
  • Automotive Electronics: Protects electronic components in automotive systems from ESD and surge events, ensuring reliable operation in demanding conditions.

Features

  • Low Clamping Voltage: Provides low clamping voltage to protect sensitive components from overvoltage stress.
  • Fast Response Time: Offers fast response time to quickly suppress transient voltage surges.
  • Low Capacitance: Features low capacitance to minimize signal distortion in high-speed data lines.
  • ESD Protection: Provides robust ESD protection, exceeding industry standards such as IEC 61000-4-2.
  • Compact Package: Available in a small surface-mount package for easy integration into circuit boards.

Benefits

  • Enhanced System Reliability: Improves system reliability by protecting sensitive components from voltage surges.
  • Reduced Downtime: Reduces downtime and maintenance costs by preventing equipment damage due to ESD and surge events.
  • Improved Signal Integrity: Maintains signal integrity in high-speed data lines by minimizing capacitance and distortion.
  • Compliance with Industry Standards: Ensures compliance with industry standards for ESD protection.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from voltage surges.

Additional Details

The PAM03SD2303CI-T7 typically consists of multiple TVS diodes integrated into a single package. The specific characteristics, such as clamping voltage and capacitance, vary depending on the specific configuration. The device is designed for surface-mount assembly and is available in various package sizes. It is crucial to refer to the manufacturer's datasheet for detailed specifications and application guidelines. The 'T7' likely refers to tape and reel packaging for automated assembly.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess