EN
  • EN
  • DE

DAC8043A1ESZ

Part No DAC8043A1ESZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT SRL INP 8SOIC / DAC 1-CH R-2R 12-bit 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Number of D/A Converters 1
Settling Time 1μs
Output Type Current - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±0.5 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 772452-DAC8043A1ESZ
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8043
Introduction Date January 29, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DAC8043A1ESZ CAD Model

Description

Product Overview: DAC8043A1ESZ from Analog Devices Inc.

The DAC8043A1ESZ is a high-performance, precision 12-bit digital-to-analog converter (DAC) developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to meet the exacting specifications required by industrial, medical, and communication applications where accuracy and stability are of paramount importance.

Constructed with advanced CMOS technology, the DAC8043A1ESZ offers a unique combination of features that make it an ideal choice for systems requiring a high degree of precision and low power consumption. With its single-supply operation ranging from +4.5V to +5.5V, this DAC maintains a low power dissipation, making it suitable for portable and battery-powered equipment.

Key Features:

  • Resolution: The DAC8043A1ESZ boasts a 12-bit resolution, providing fine digital control over the output analog signal.
  • Settling Time: It features a fast settling time, ensuring quick response to command changes, which is critical for real-time applications.
  • Output: The device offers a voltage output that can drive 60K Ohm loads directly, simplifying design considerations for interfacing with subsequent stages.
  • Package: Enclosed in an 8-lead SOIC package, the DAC8043A1ESZ is compact and space-efficient, making it an excellent choice for designs with limited PCB real estate.
  • Monotonicity: The DAC is guaranteed monotonic over the entire operating temperature range, ensuring reliable performance and output consistency.
  • Power-On Reset: Upon power-up, the DAC8043A1ESZ's output automatically resets to zero, providing a predictable start-up condition.
  • Interface: Its digital interface is TTL and CMOS compatible, allowing for easy integration into a wide range of digital systems.

The DAC8043A1ESZ is not just a component; it's a reliable building block for precision analog output. Its high level of integration reduces the need for external components, which can help streamline the design process, reduce system cost, and enhance overall reliability. Whether it's for process control, data acquisition systems, or digital signal processing, the DAC8043A1ESZ is engineered to deliver top-notch performance where it matters most.

For designers and engineers looking for a DAC that combines precision, performance, and practicality, the DAC8043A1ESZ from Analog Devices Inc. is an excellent choice that stands out in its class.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2644 $66.3220
11+ $10.8837 $119.7207
17+ $10.5435 $179.2395
23+ $10.2034 $234.6782
30+ $9.8634 $295.9020
40+ $8.8429 $353.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess