EN
  • EN
  • DE

PTVSHC1DF7VB

Part No PTVSHC1DF7VB
Manufacturer Prisemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Prisemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834439-PTVSHC1DF7VB
Ultra Librarian 3D Model Ultra Librarian PTVSHC1DF7VB CAD Model

Description

The PTVSHC1DF7VB is a transient voltage suppressor (TVS) diode manufactured by Prisemi. This component is designed to protect sensitive electronic circuits from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It offers a combination of low clamping voltage, fast response time, and high surge capability, making it ideal for protecting various electronic devices and systems.

Applications

  • I/O port protection in microcontrollers and processors
  • Data line protection for USB, HDMI, and Ethernet interfaces
  • Power supply protection in consumer electronics
  • Automotive electronics applications
  • Industrial control systems

Features

  • Unidirectional TVS diode: Provides protection against positive voltage transients.
  • Low clamping voltage: Limits the maximum voltage across the protected device during a transient event.
  • Fast response time: Quickly reacts to transient events, minimizing voltage overshoot.
  • High surge current capability: Can withstand high transient currents without degradation.
  • Small SOD-123 package: Enables compact PCB designs.
  • RoHS compliant: Complies with environmental standards for hazardous substances.

Benefits

  • Improved system reliability: Protects sensitive components from damage caused by voltage transients.
  • Reduced downtime and repair costs: Prevents equipment failures due to overvoltage events.
  • Enhanced product lifespan: Prolongs the operational life of electronic devices by safeguarding them from voltage surges.
  • Cost-effective protection solution: Offers a reliable and affordable means of protecting electronic circuits.
  • Ease of integration: Can be easily incorporated into existing circuit designs.

Additional Details

The PTVSHC1DF7VB has a reverse standoff voltage of 7V. The clamping voltage is typically 12V at a peak pulse current of 1A. The peak pulse power is rated at 400W. The device is packaged in a SOD-123 package for surface mount assembly. The operating temperature range is -55°C to +150°C. This TVS diode offers robust protection against a wide range of transient voltage threats, ensuring the reliable operation of sensitive electronic circuits.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,180+ $0.0425 $50.1500
2,875+ $0.0348 $100.0500
4,440+ $0.0338 $150.0720
6,120+ $0.0327 $200.1240
7,915+ $0.0316 $250.1140
10,605+ $0.0283 $300.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 1180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess