Products specifications Report Issue?

Manufacturer Power Integrations
Win Source Part Number 1271564-TNY275P
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TNY275P CAD Model

Description

The TNY275P is a highly integrated, low power, offline switching IC from Power Integrations' TinySwitch-III family. It's designed to deliver energy-efficient and reliable power conversion in a compact package. This IC incorporates a 700V power MOSFET, oscillator, high voltage switched current source, current limit and thermal shutdown circuitry all in a monolithic device. It is ideal for applications requiring a simple, efficient, and cost-effective power supply solution.

Applications:

  • Adapters and chargers for mobile phones, tablets, and other portable devices.
  • Standby power supplies for appliances such as TVs, DVD players, and set-top boxes.
  • Industrial control systems requiring auxiliary power.
  • Metering applications where low power consumption is critical.
  • LED lighting applications.

Features:

  • Integrated 700V power MOSFET: Reduces external component count and simplifies design.
  • Auto-restart protection: Protects the power supply from overloads and short circuits.
  • Hysteretic thermal shutdown: Prevents damage due to overheating.
  • Frequency jittering: Reduces EMI (Electromagnetic Interference) for quieter operation.
  • EcoSmartâ„¢ energy efficiency: Meets stringent global energy efficiency standards.
  • Optimized for low standby power: Minimizes energy consumption in standby mode.

Benefits:

  • Reduced system cost: Integration of key components lowers the bill of materials.
  • Simplified design: Fewer external components and comprehensive protection features ease the design process.
  • High energy efficiency: Meets or exceeds global energy efficiency regulations, reducing energy consumption and costs.
  • Enhanced reliability: Comprehensive protection features ensure robust and reliable operation.
  • Smaller footprint: Compact package enables smaller and more compact power supply designs.

Additional Details:

The TNY275P operates in a flyback topology and supports both continuous and discontinuous conduction modes. It features a built-in current limit that protects the MOSFET from overcurrent conditions. The EcoSmart technology automatically adjusts the switching frequency to optimize efficiency across the entire load range. The device also includes an ON/OFF control scheme that allows for precise regulation of the output voltage. The TNY275P is available in a PDIP-8 package. For optimal performance, it's essential to follow the manufacturer's recommendations regarding external component selection and PCB layout. Consult the Power Integrations datasheet for detailed specifications, application notes, and design guidelines.

The TNY275P delivers up to 12W in an adapter application and 7W in an open frame application. It typically consumes less than 100mW in standby mode, contributing to significant energy savings.

You May Also Be Interested in

Toshiba Semiconductor and Storage
QUAD 2-INPUT NOR GATE
Need more? Email Us
ECAD model for TC74HCT02AF
Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303
Texas Instruments
OCTAL DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24SOIC
Lowest to $1.4887
ECAD model for SN74LVCC4245ADW
EIC discrete Semiconductors
AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Need more? Email Us
ECAD model for TPSMC8.2A
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
Honeywell
Hall Effect Sensor 10mA 3.3V/5V 3-Pin SOT-23 T/R / INDUSTRIAL APPLICATIONS | SENSOR HALL EFFECT ANALOG SOT23
Lowest to $0.2762
ECAD model for SS39ET
Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
SECOS
P-Ch Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for SSD20P06-135D
Frontier Electronics.
6A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
ECAD model for SS66

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention