Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Register File
Output Type Tri-State
Number of Elements 4
Number of Bits per Element 4
Purpose Universal
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 030205-SN74LS670N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS670N CAD Model

Description

The SN74LS670N is a high-performance integrated circuit (IC) designed and manufactured by Texas Instruments, a renowned global semiconductor company known for its innovative analog ICs and embedded processors.

  • Type: 4-by-4 register file with three-state outputs
  • Power Supply: 5V
  • Data Select Lines: S0, S1, S2, S3
  • Data Input/Output Lines: I/O0, I/O1, I/O2, I/O3
  • Clock Frequency: 25 MHz (typical)
  • Technology: Low Power Schottky (LS)
  • Package: 16-pin DIP (Dual In-line Package)

You May Also Be Interested in

Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-SO
Need more? Email Us
ECAD model for NPIC6C4894DY
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
ECAD model for NLVHC4094BDTR2G
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
ECAD model for 74HCT595PW-Q100,11
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
ECAD model for 74HC594D-Q100,118
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
ECAD model for AM29C334-1GC
Nexperia USA Inc.
NEXPERIA HEF4557BT - SERIAL IN S
Need more? Email Us
ECAD model for HEF4557BT,652
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
ECAD model for 74AHC594BQ-Q100,11
Texas Instruments
IC SR TRI-STATE 8BIT 16-SOIC
Lowest to €0.2001
ECAD model for CD74HC4094M96G3
Diodes Incorporated
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to €0.4078
ECAD model for 74HCT594S16-13

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ €0.7093 €53.1988
175+ €0.5821 €101.8661
275+ €0.5638 €155.0558
375+ €0.5457 €204.6290
485+ €0.5274 €255.8009
650+ €0.4729 €307.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,650 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention