Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 15 Weeks
Features - Gate Driver Magnetic Coupling 1000Vrms 1 Channel eSOP-R16B
Manufacturer Power Integrations
Series SCALE-iDriverâ„¢
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Case / Package eSOP-R16B
Family Name SID1102
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1810-1076-6, 1810-1076-1, 1810-1076-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894957-SID1102K-TL
Ultra Librarian 3D Model Ultra Librarian SID1102K-TL CAD Model

Description

This electronic component is a part of the SCALE-iDriverâ„¢ series manufactured by Power Integrations.

  • Type: Isolator with a gate driver magnetic coupling
  • Voltage: 1000Vrms
  • Channel: 1 channel
  • Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 leads
  • Mounting: Surface mounted
  • Family Name: SID1102
  • Case/Package: eSOP-R16B
  • MSL Level: 3 (168 hours)
  • ECCN: EAR99

You May Also Be Interested in

Fairchild/ON Semiconductor
3A Output Current, High Speed MOSFET/IGBT Gate Driver Optocoupler
Lowest to $3.2844
ECAD model for FOD3184TV
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $63.0631
ECAD model for SI8235BB-C-IS1
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $5.9091
ECAD model for SI8234BB-D-IS1R
Renesas Electronics America
2A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP
Need more? Email Us
ECAD model for PS9308L2-AX
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $5.9091
ECAD model for SI8234BB-D-IS1
ON Semiconductor
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOIC
Need more? Email Us
ECAD model for FOD8343
Texas Instruments
IC ISOLATION / 5A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Lowest to $48.2443
ECAD model for UCC5350MCQDWVRQ1
ON Semiconductor
3A Output Current, High Speed MOSFET/IGBT Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
Lowest to $2.0848
ECAD model for FOD3184SD
ON Semiconductor
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 5-Pin SOP Tube / New Products, Tips and Tools for Power and Mobile Applications | OPTOISO 5KV 1CH GATE DRIVER 5SOP
Lowest to $9.8099
ECAD model for FOD8320

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention