EN
  • EN
  • DE

UCC5350MCQDWVRQ1

Part No UCC5350MCQDWVRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC ISOLATION / 5A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 10ns, 10ns
Current - Output High, Low 5A, 5A
Current - Peak Output 5A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UL, VDE
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC5350MCQDWVRQ1TR
Standard Package 1,000
Win Source Part Number 994112-UCC5350MCQDWVRQ1
Ultra Librarian 3D Model Ultra Librarian UCC5350MCQDWVRQ1 CAD Model

Description

The UCC5350MCQDWVRQ1 is a robust, automotive-grade isolated gate driver designed by Texas Instruments to cater to the demanding requirements of driving power switches like IGBTs (Insulated Gate Bipolar Transistors) and SiC (Silicon Carbide) MOSFETs. This driver is a critical component in automotive and industrial applications, ensuring efficient and reliable operation of power electronics systems.

Key Features

  • Isolation: The UCC5350MCQDWVRQ1 offers reinforced isolation up to 5.7kV RMS for 1 minute and a working voltage of up to 1.5kV RMS, making it ideal for high-voltage applications where electrical isolation is crucial for safety and performance.
  • Peak Output Current: With a peak output current of ±2.5A, this gate driver can effectively switch power transistors at high speeds, improving the efficiency of the power conversion system.
  • Dual-Channel Configuration: It features a dual-channel configuration with independent input and output channels, providing design flexibility and the ability to drive two separate gates, if needed.
  • Robustness: The device is designed with fail-safe features such as UVLO (Under-Voltage Lock-Out) for both VCC1 and VCC2 supplies, ensuring the gate driver operates reliably under various conditions.
  • Automotive Qualification: As a Q1-grade component, the UCC5350MCQDWVRQ1 is qualified for automotive applications, adhering to the stringent standards of the industry.

Applications

The UCC5350MCQDWVRQ1 is versatile and can be employed in a wide range of applications such as:

  • On-board chargers and DC/DC converters for electric and hybrid vehicles
  • Motor drives and inverters
  • Power supplies for industrial equipment
  • Renewable energy systems, including solar inverters and wind turbines

Package and Availability

This gate driver is available in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. The part number UCC5350MCQDWVRQ1 signifies the automotive-grade version of this driver, ensuring reliability and performance suited for vehicular environments.

For detailed specifications, application notes, and support tools, please visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5003 $52.5105
85+ $1.2310 $104.6350
130+ $1.1925 $155.0250
175+ $1.1541 $201.9675
225+ $1.1156 $251.0100
300+ $1.0002 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,048 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess