EN
  • EN
  • DE

FOD8320

Part No FOD8320
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description Optocoupler Logic-Out Push-Pull DC-IN 1-CH 5-Pin SOP Tube / New Products, Tips and Tools for Power and Mobile Applications | OPTOISO 5KV 1CH GATE DRIVER 5SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 35kV/μs
Propagation Delay tpLH / tpHL (Maximum) 400ns, 400ns
Pulse Width Distortion (Maximum) 100ns
Rise / Fall Time 60ns, 60ns
Current - Output High, Low 2A, 2A
Current - Peak Output 3A
Voltage - Forward (Vf) 1.5V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 16V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SOIC (0.362", 9.20mm Width), 5 Leads
Supplier Device Package 5-SOP
Approvals UL
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175020-FOD8320
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name FOD8320
Introduction Date March 07, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian FOD8320 CAD Model

Description

The ON Semiconductor FOD8320 is a high-performance, integrated gate drive optocoupler designed for high-speed switching applications. This advanced optocoupler is specifically tailored for driving power MOSFETs and IGBTs that operate in modern electronic systems requiring high efficiency, compactness, and robust operation.

Key Features

  • High Noise Immunity: The FOD8320 offers excellent common-mode noise immunity, ensuring stable operation in electrically noisy environments.
  • High Isolation Voltage: With a reinforced insulation layer, this optocoupler provides a high isolation voltage of 5kVrms, which is crucial for safety and reliability in high-voltage applications.
  • Fast Switching Speeds: It boasts fast propagation delays and minimal pulse width distortion, which are essential for high-frequency switching tasks.
  • Integrated Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the gate driver is only active when the supply voltage is sufficient, protecting the power semiconductor devices from malfunction.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -40°C to +100°C, making it suitable for industrial applications.

Applications

The FOD8320 is ideal for a variety of applications, including:

  • Industrial Inverters
  • AC and Brushless DC Motor Drives
  • Power Supplies and Converters
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)

Technical Specifications

  • Output Current: 2.5A (peak)
  • Supply Voltage: 15V to 30V
  • Propagation Delay Time: 500ns (max)
  • CMR: >35kV/μs at Vcm = 1500V

The ON Semiconductor FOD8320 is a reliable and efficient solution for designers looking to enhance the performance of their power conversion systems. With its robust design and advanced features, this optocoupler is an excellent choice for driving high-power semiconductors in a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess