EN
  • EN
  • DE

SC1145DG

Part No SC1145DG
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Description The UCC28600 is a PWM controller with advanced energy features to meet stringent world-wide energy efficiency...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029031-SC1145DG
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1145DG CAD Model

Description

The SC1145DG is a highly integrated offline power conversion IC from Power Integrations, designed for use in a wide range of applications including adapters, chargers, and auxiliary power supplies. This device incorporates a primary-side regulation (PSR) controller, a high-voltage MOSFET, and other protection features to provide a compact and efficient power supply solution.

Applications:

  • Adapters for mobile devices and other portable electronics.
  • Chargers for smartphones, tablets, and power tools.
  • Auxiliary power supplies in appliances and industrial equipment.
  • Standby power supplies for consumer electronics.
  • LED lighting power supplies.

Features:

  • Integrated High-Voltage MOSFET: Simplifies design and reduces component count.
  • Primary-Side Regulation (PSR): Eliminates the need for optocouplers, reducing cost and improving reliability.
  • Accurate Constant Voltage (CV) and Constant Current (CC) Control: Provides precise output regulation.
  • Advanced Protection Features: Includes over-voltage, over-current, and over-temperature protection.
  • Low Standby Power Consumption: Meets stringent energy efficiency standards.
  • Frequency Jittering: Reduces EMI emissions for easier compliance with regulatory standards.
  • EcoSmart Technology: Enables energy-efficient designs.

Benefits:

  • Reduced System Cost: Integration of multiple components lowers BOM cost.
  • Simplified Design: PSR control eliminates the need for secondary-side feedback components.
  • Improved Reliability: Robust protection features enhance system reliability.
  • High Efficiency: Optimized for efficient power conversion.
  • Compact Size: Enables smaller and lighter power supply designs.
  • Meets Energy Efficiency Standards: Helps achieve compliance with global energy efficiency regulations.

Additional Details:

The SC1145DG operates with a universal input voltage range (85-265 VAC). It is available in a compact DIP-8 package. The device's integrated features and protection mechanisms make it a suitable choice for robust and efficient power supply designs. The frequency jittering feature minimizes EMI, simplifying the design and certification process. The device also incorporates features to automatically restart after fault conditions, enhancing system reliability and reducing downtime.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,396 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess