EN
  • EN
  • DE

SA3347/1

Part No SA3347/1
Manufacturer Bulgin
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 22-26AWG 1=10PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bulgin
Packaging Bulk
Type Power
Contact Type Socket
Contact Size 2.5mm
Wire Gauge or Range - AWG 22-26 AWG
Contact Termination Solder Cup
Contact Material Copper Alloy
Contact Finish Gold
Termination Finish Copper Alloy
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813310-SA3347/1
Ultra Librarian 3D Model Ultra Librarian SA3347/1 CAD Model

Description

The Bulgin 813310-SA3347/1 is a power type socket contact.

  • Wire Gauge: 22-26 AWG
  • Contact Size: 2.5mm
  • Termination: Solder Cup
  • Contact Finish: Gold

You May Also Be Interested in

Amphenol Aerospace Operations
CONTACT PIN 24AWG CRIMP GOLD
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET SLDR SZ 20
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET 12-14AWG CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 24-28AWG CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET 16-20AWG CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 4AWG CRIMP SILVER
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 16-20AWG CRIMP GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN 20-24AWG CRIMP SLVR
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP GOLD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4438 $51.5504
19+ $5.2872 $100.4568
30+ $5.1220 $153.6600
41+ $4.9568 $203.2288
53+ $4.7915 $253.9495
70+ $4.2959 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess