EN
  • EN
  • DE

BRD1163C-TL

Part No BRD1163C-TL
Manufacturer Power Integrations
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 3A INSOP24C / Half Bridge Driver DC Motors, General Purpose Power MOSFET InSOP-24C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Power Integrations
Series BridgeSwitch
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications DC Motors, General Purpose
Interface Analog, Logic, PWM
Load Type Capacitive and Resistive
Technology Power MOSFET
Rds On (Typ) 1.53Ohm LS, 1.53Ohm HS
Current - Output / Channel 3A
Current - Peak Output -
Voltage - Supply -
Voltage - Load 600V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, Over Voltage
Mounting Type Surface Mount
Package / Case 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Supplier Device Package InSOP-24C
Base Product Number BRD1163
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357207-BRD1163C-TL
Ultra Librarian 3D Model Ultra Librarian BRD1163C-TL CAD Model

Description

The Power Integrations BRD1163C-TL is a full half-bridge driver IC from the BridgeSwitch series. It is designed for power management applications and operates in a wide temperature range from -40°C to 150°C.

  • Application: Power Management
  • Operating Temperature: -40°C ~ 150°C
  • Package / Case: Surface Mount
  • Bootstrap: Yes
  • Output Configuration: Half Bridge
  • Current - Output / Channel: 3A
  • Applications: DC Motors, General Purpose
  • Fault Protection: Current Limiting, Over Temperature, Over Voltage

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.1581
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9256 $52.6608
42+ $2.4005 $100.8210
65+ $2.3255 $151.1575
89+ $2.2505 $200.2945
115+ $2.1755 $250.1825
154+ $1.9504 $300.3616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,520 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess