EN
  • EN
  • DE

P0300SA

Part No P0300SA
Manufacturer Yageo
Catalog TVS - Thyristors
Description TSS, DO-214AA, 25V,50MA,CO 70PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr YAGEO
Series PXXXXSX
Package Tape & Reel
Product Status Active
Voltage - Breakover 40V
Voltage - Off State 25V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 150 A
Current - Peak Pulse (10/1000µs) 45 A
Current - Hold (Ih) 50 mA
Number of Elements 1
Capacitance 70pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 651404-P0300SA
Ultra Librarian 3D Model Ultra Librarian P0300SA CAD Model

Description

The 651404-P0300SA is a transient voltage suppressor (TVS) thyristor designed for circuit protection applications from YAGEO.

  • Series: PXXXXSX
  • Package: Tape and Reel
  • Standard Package: 3,000 pcs
  • Capacitance: 70pF
  • Peak Pulse Current: 45 A (10/1000µs)
  • Voltage Off State: 25V
  • Breakover Voltage: 40V
  • On-State Voltage: 4V
  • Hold Current: 50 mA
  • Peak Pulse Current: 150 A (8/20µs)
  • Mounting Type: Surface Mountable
  • Package/Case Size: DO-214AA (SMB)
  • Product Status: Active
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0526 $50.2330
2,325+ $0.0431 $100.2075
3,590+ $0.0418 $150.0620
4,955+ $0.0404 $200.1820
6,395+ $0.0391 $250.0445
8,550+ $0.0351 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess