EN
  • EN
  • DE

TISP7072F3

Part No TISP7072F3
Manufacturer Power Innovations Ltd
Catalog Electronic Wholesale
Description TRIPLE BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Innovations Ltd
Win Source Part Number 1267556-TISP7072F3
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP7072F3 CAD Model

Description

The TISP7072F3 is a Transient Voltage Suppressor (TVS) diode manufactured by Power Innovations. It is designed to protect sensitive electronic equipment from voltage transients caused by lightning surges, electrostatic discharge (ESD), and inductive switching. This device features a fast response time, low clamping voltage, and high surge current capability, making it suitable for protecting telecommunications equipment, data lines, and other electronic circuits.

Applications:

  • Telecommunications Equipment: Used to protect telephone lines, modems, and other telecommunications equipment from lightning strikes and voltage surges.
  • Data Lines: Employed in data lines to protect against ESD and voltage transients.
  • Industrial Control Systems: Used in industrial control systems to protect sensitive electronic components.
  • Security Systems: Protects security systems from voltage surges.
  • Consumer Electronics: Used in consumer electronics to protect against ESD and voltage transients.

Features:

  • Fast Response Time: Quickly clamps the voltage during a transient event.
  • Low Clamping Voltage: Minimizes the voltage seen by the protected circuit during a surge.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Surface Mount Package: Allows for automated assembly and compact circuit design.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive electronics from damage caused by voltage transients.
  • Improved System Performance: Prevents data corruption and system malfunctions caused by voltage surges.
  • Reduced Maintenance Costs: Minimizes the need for equipment repair or replacement due to surge-related damage.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.
  • Compliance with Safety Standards: Helps meet regulatory requirements for surge protection.

Additional Details:

The TISP7072F3 is typically available in a surface-mount package such as a DO-214AA (SMB). Key electrical characteristics include standoff voltage, breakdown voltage, clamping voltage, and surge current rating. Proper layout and grounding techniques are essential for optimal surge protection performance. The TISP7072F3 is a cost-effective and reliable solution for safeguarding electronic equipment from the damaging effects of voltage transients.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess