EN
  • EN
  • DE
Part No 3845
Manufacturer Pololu Corporation
Catalog Jumper Wire
Description JMPR WIRE 10-PACK M-F 2" GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Prototyping, Fabrication Products - Jumper Wire
Mfr Pololu Corporation
Package Bulk
Product Status Active
Style Male to Female
Length 2.00" (50.80mm)
Color Green
Wire Gauge 26 AWG
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.0000
Win Source Part Number 545653-3845
Ultra Librarian 3D Model Ultra Librarian 3845 CAD Model

Description

The 545653-3845 is a jumper wire manufactured by Pololu Corporation used for prototyping and fabrication purposes.

  • Type: Male to female
  • Length: 2.00 inches (50.80mm)
  • Wire Gauge: 26 AWG (American Wire Gauge)
  • Color: Green
  • Application: Connecting components on a breadboard or PCB (Printed Circuit Board)
  • Packaging: Bulk
  • Quantity: Single piece
  • Status: Active

You May Also Be Interested in

3M
JUMPER PREFORM 0.9\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK M-F 2" GREEN
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK F-F 1" GREEN
Lowest to $24.2804
Pololu Corporation
JMPR WIRE 10-PACK M-M 6\
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 24"
Need more? Email Us
824
Adafruit Industries LLC
JUMPER M/F 11.811\
Need more? Email Us
3M
JUMPER PREFORM 4\
Need more? Email Us
3M
JUMPER WIRE KIT VARIOUS 22AWG
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess