EN
  • EN
  • DE
Part No 1819
Manufacturer Pololu Corporation
Catalog Jumper Wires, Pre - Crimped
Description JUMPER WIRE 10PK F-F 6\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact End Socket to Socket
Length 6.00" (152.40mm)
Wire Gauge 26 AWG
Color White
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566543-1819
Ultra Librarian 3D Model Ultra Librarian 1819 CAD Model

Description

N

You May Also Be Interested in

JST Sales America Inc.
JUMPER SSHL-002T-P0.2 X2 6" / Black 28 AWG Jumper Lead Socket to Socket Tin 6.00" (152.40mm)
Lowest to $1.0102
Molex, LLC
MX150 F-F 150MM 14 AWG LEADS BK
Need more? Email Us
JST Sales America Inc.
JUMPER SZPD-002T-P0.3 X2 8" / Black 24 AWG Jumper Lead Socket to Socket Tin 8.00" (203.20mm)
Need more? Email Us
Wurth Electronics Inc
Black 30 AWG Jumper Lead Socket to Cable (Round) Tin 5.90" (149.86mm)
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK F-F 6\
Need more? Email Us
Molex, LLC
Orange 24 AWG Jumper Lead Pin to Pin Tin 10.0" (254.0mm)
Lowest to $0.0450
Hirose Electric Co Ltd
JUMPER DF52-2832PCF x2 300MM
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK M-M 12\
Need more? Email Us
Amphenol
PVCRIMPED LEAD WITH TIN PLATED T / Jumper Lead
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess