EN
  • EN
  • DE
Part No 1866
Manufacturer Pololu Corporation
Catalog Jumper Wires, Pre - Crimped
Description JUMPER WIRE 10PK M-M 12\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact End Pin to Pin
Length 12.0" (304.8mm)
Wire Gauge 26 AWG
Color Blue
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566550-1866
Ultra Librarian 3D Model Ultra Librarian 1866 CAD Model

Description

N

You May Also Be Interested in

Pololu Corporation
JUMPER WIRE 10PK M-M 12\
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 60\
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK M-F 6" RED
Lowest to $21.7637
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 36\
Need more? Email Us
Molex, LLC
56134-9000 DOUBLE END 150MM LENG
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK M-M 6\
Need more? Email Us
Hirose Electric Co Ltd
JUMPER DF52-2832PCF x2 300MM
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-M 12" / Various 26 AWG Jumper Lead Pin to Pin 12.0" (304.8mm)
Need more? Email Us
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Lowest to $0.5522

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess