EN
  • EN
  • DE

2163001122

Part No 2163001122
Manufacturer Molex, LLC
Catalog Jumper Wires, Pre - Crimped
Description MX150 F-F 150MM 14 AWG LEADS BK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category Cable Assemblies Jumper Wires, Pre-Crimped Leads
Series MX150 216300
Package Bag
Product Status Active
Contact End Socket to Socket
Length 5.91" (150.00mm)
Contact Finish Tin
Color Black
Number of Conductors 1
Win Source Part Number WS1206972-2163001122
Ultra Librarian 3D Model Ultra Librarian 2163001122 CAD Model

Description

Black 14 AWG Jumper Lead Socket to Socket Tin 5.91" (150.00mm)

You May Also Be Interested in

Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-M 12" / Various 26 AWG Jumper Lead Pin to Pin 12.0" (304.8mm)
Need more? Email Us
Molex, LLC
Orange 22 AWG Jumper Lead Socket to Cable (Round) Tin 8.0" (203.2mm)
Need more? Email Us
Molex, LLC
PRE-CRIMP BK F-F 75MM 22AWG
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 36\
Need more? Email Us
Molex, LLC
6" PRE-CRIMP A2016B BLACK
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK F-F 6\
Need more? Email Us
Hirose Electric Co Ltd
JUMPER DF52-2832PCF x2 300MM
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK M-F 6" RED
Lowest to $21.7637

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess