EN
  • EN
  • DE

0039000040-10-A4-D

Part No 0039000040-10-A4-D
Manufacturer Molex, LLC
Catalog Jumper Wires, Pre - Crimped
Description Orange 24 AWG Jumper Lead Pin to Pin Tin 10.0" (254.0mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies
Family Jumper Wires, Pre-Crimped
Manufacturer Molex, LLC
Series Mini-Fit? Jr?
Contact End Pin to Pin
Length 10.0" (254.0mm)
Wire Gauge 24 AWG
Contact Finish Tin
Color Orange
Number of Rows 1
Number of Conductors 1
Win Source Part Number 124240-0039000040-10-A4-D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0039000040-10-A4-D CAD Model

Description

Product Overview

The 0039000040-10-A4-D excels in demanding environments, offering unparalleled performance and endurance for electronic applications.

Features and Benefits

  • Advanced Durability: Crafted for durability in high-stress conditions.
  • Superior Efficiency: Reduces energy consumption while maintaining functionality.
  • Scalable Applications: Suitable for various industrial and commercial uses.

Applications

  • Power Supply Systems
  • Instrumentation Equipment
  • Communication Infrastructure

Additional Details

Engineered for excellence, this component is a vital asset in projects where reliability and efficiency are critical drivers of success.

You May Also Be Interested in

Pololu Corporation
Assorted 26 AWG Jumper Lead Socket to Socket 6.00" (152.40mm)
Need more? Email Us
Molex, LLC
18" PRE-CRIMP A1857/19 BLACK / Black 18 AWG Jumper Lead Socket to Cable (Round) Tin 18.0" (457.2mm)
Need more? Email Us
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Lowest to $0.5522
Hirose Electric Co Ltd
JUMPER DF52-2832PCF x2 300MM
Need more? Email Us
Molex, LLC
MX150 F-F 150MM 14 AWG LEADS BK
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK F-F 6\
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK F-F 6" RED
Lowest to $0.3361
Pololu Corporation
JUMPER WIRE 10PK M-F 6" RED
Lowest to $21.7637
Pololu Corporation
JUMPER WIRE 10PK M-M 12\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,285+ $0.0450 $57.8250
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 1285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess