EN
  • EN
  • DE

AS7C1024B-12JC

Part No AS7C1024B-12JC
Manufacturer Alliance Memory, Inc.
Catalog Hard To Find
Description 5V 128K X 8 CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOJ32
Manufacturer Alliance Memory, Inc.
Manufacturer Homepage www.alsc.com
Win Source Part Number 709498-AS7C1024B-12JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C1024B-12JC CAD Model

Description

The AS7C1024B-12JC is a 1 Mbit Static Random-Access Memory (SRAM) chip manufactured by Alliance Memory, Inc. It is organized as 128K x 8 bits and features a fast access time, making it suitable for applications requiring high-speed data storage and retrieval. The 'B' in the part number typically indicates an improved version, and the '-12JC' suffix specifies the access time and package type.

Applications

  • Cache Memory: Used as cache memory in various electronic systems.
  • Embedded Systems: Employed in embedded systems requiring fast and reliable memory.
  • Industrial Control: Integrated into industrial control systems for data storage and processing.
  • Networking Equipment: Utilized in networking devices for buffering and temporary storage.
  • Medical Devices: Found in medical equipment requiring high-speed memory.

Features

  • Capacity: 1 Mbit (128K x 8)
  • Organization: Configured as 128K x 8 bits.
  • Access Time: Fast access time, typically around 12ns.
  • Voltage: Operates at a standard SRAM voltage (e.g., 5V or 3.3V).
  • Interface: Standard SRAM interface, compatible with various memory controllers.
  • Package: Available in various package types, such as SOIC or DIP.

Benefits

  • High-Speed Data Access: Enables fast data access and processing for demanding applications.
  • Reliable Performance: Provides stable and reliable operation in various operating conditions.
  • Wide Compatibility: Compatible with a wide range of memory controllers and systems.
  • Low Power Consumption: Offers low power consumption for energy-efficient applications.
  • Long-Term Availability: Alliance Memory is known for providing long-term support for legacy memory products.

Additional Details

The AS7C1024B-12JC comes in a standard package type, which facilitates easy integration into various electronic systems. It requires proper decoupling capacitors for stable operation. The datasheet provides detailed information on timing parameters, voltage levels, and operating conditions. Always refer to the datasheet for specific application guidelines and ratings to ensure optimal performance and reliability. Common specifications include an access time of 12ns, a supply voltage of 5V, and an operating temperature range of 0°C to +70°C. The 'B' designation likely indicates enhancements in power consumption or noise immunity compared to the AS7C1024-12JC.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess