EN
  • EN
  • DE

S100X225VDTY

Part No S100X225VDTY
Manufacturer Panduit Corp
Catalog Labels, Labeling
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr Panduit Corp
Package Bulk
Label Type Self Laminating
Label Size 1.00" x 2.25" (25.4mm x 57.2mm)
Color Green
Material Vinyl
For Use With/Related Products TDP43MY Thermal Transfer Desktop Printer
Temperature Range - Operating -40°C ~ 93°C
Base Product Number S100
Other Names S100X225VDTY,298-23427,07498368065
Standard Package 5,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1308775-S100X225VDTY
Ultra Librarian 3D Model Ultra Librarian S100X225VDTY CAD Model

Description

The Panduit S100X225VDTY is a vinyl label designed for thermal transfer printing. These labels are commonly used in a variety of applications where durable and reliable identification is required, offering resistance to moisture, chemicals, and abrasion. They provide a clear and permanent marking solution for various industrial, commercial, and residential environments.

Applications:

  • Wire and Cable Marking: Efficiently identifies wires and cables in electrical and telecommunications installations.
  • Component Labeling: Clearly marks electronic components, ensuring easy identification and maintenance.
  • Equipment Labeling: Provides durable labels for equipment, displaying critical information such as serial numbers and safety warnings.
  • Panel Identification: Organizes and identifies electrical panels, control systems, and distribution boards.
  • General Purpose Labeling: Suitable for a wide range of labeling needs in various environments.

Features:

  • Thermal Transfer Printable: Optimized for use with thermal transfer printers, ensuring high-resolution and durable prints.
  • Vinyl Material: Offers good resistance to moisture, chemicals, and abrasion.
  • Permanent Acrylic Adhesive: Provides a strong, long-lasting bond to a variety of surfaces, guaranteeing the label remains securely attached.
  • UL Recognized: Meets UL standards for safety and performance.
  • RoHS Compliant: Complies with RoHS directives, restricting the use of hazardous substances.

Benefits:

  • Durable Identification: Ensures reliable and long-lasting identification in challenging conditions.
  • Ease of Use: Simple to print and apply, streamlining the labeling process and reducing labor costs.
  • Versatile Application: Suitable for a wide range of applications and surfaces, offering a flexible labeling solution.
  • Compliance: Meets industry standards for safety and environmental compliance.
  • Reduced Errors: Accurate and durable labeling helps minimize errors and downtime during maintenance and repairs.

Technical Specifications:

  • Label Size: 1.00" x 2.25" (25.4 mm x 57.2 mm)
  • Material: Vinyl
  • Adhesive: Permanent Acrylic
  • Color: White
  • Printer Compatibility: Thermal Transfer Printers
  • Operating Temperature: -4°F to 176°F (-20°C to 80°C)

The Panduit S100X225VDTY labels are engineered for demanding environments, providing consistent and reliable performance. The durable vinyl material and strong permanent adhesive ensure that the labels remain legible and securely attached, even when exposed to moisture, chemicals, and abrasion. These labels provide a cost-effective and reliable solution for diverse identification needs.

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
EET-1938P-9
Need more? Email Us
TE Connectivity
HT-SCE-2.5K-1/4-0-PB-CS778
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/4
Need more? Email Us
TE Connectivity
D-SCE-1K-2.4-50-S1-8-CS8766
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/2-5
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-2-CS876
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2-
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-9-CS8766
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess