EN
  • EN
  • DE

PEX8649-AA50BCF

Part No PEX8649-AA50BCF
Manufacturer PLX
Catalog Misc Products
Description PCI Express Gen 2 Switch, 48 Lanes, 12 Ports
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PLX
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833686-PEX8649-AA50BCF
Ultra Librarian 3D Model Ultra Librarian PEX8649-AA50BCF CAD Model

Description

The PLX (now Broadcom) PEX8649-AA50BCF is a PCI Express (PCIe) Gen2 switch designed for applications requiring high lane count and flexible port configurations. It's commonly used in servers, workstations, and storage systems to provide scalable PCIe connectivity.

Applications

  • Servers: Used in servers to expand PCIe connectivity for various add-in cards such as network interface cards (NICs), storage controllers, and GPUs.
  • Workstations: Employed in high-performance workstations to support multiple graphics cards, storage devices, and other peripherals.
  • Storage Systems: Integrated into storage systems to provide connectivity between host processors and storage devices, ensuring rapid data access and transfer.
  • Data Acquisition Systems: Utilized in data acquisition systems requiring high-speed data transfer between various components.

Features

  • PCIe Gen2 Support: Compliant with PCI Express Gen2 specifications, offering data transfer rates up to 5GT/s per lane.
  • 48 Lanes: Provides 48 lanes of PCIe connectivity, allowing for flexible configuration and connection of multiple devices.
  • Non-Transparent Bridging (NTB): Supports NTB functionality for connecting multiple host systems or subsystems.
  • Advanced Error Reporting: Features advanced error detection and reporting capabilities to ensure data integrity and system reliability.
  • Flexible Port Configuration: Allows for flexible configuration of PCIe ports to adapt to different system requirements.

Benefits

  • Increased Bandwidth: PCIe Gen2 support provides increased bandwidth for demanding applications, improving overall system performance.
  • Scalability: The high lane count allows for scalable system designs, accommodating additional devices and functionality.
  • Enhanced Reliability: Advanced error reporting and detection capabilities ensure data integrity and system reliability, minimizing downtime.
  • Flexibility: Flexible port configuration allows for adaptation to different system requirements, providing greater design flexibility.

Additional Details

The PEX8649-AA50BCF is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. It requires a stable power supply and appropriate thermal management to ensure reliable operation. This PCIe switch is designed to meet the performance and reliability requirements of high-end server, workstation, storage, and data acquisition applications.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $197.7141 $197.7141
2+ $177.2613 $354.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess