Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type MEMS (Silicon)
Programmable Type Blank (User Must Program)
Available Frequency Range 1MHz to 150MHz
Purpose Standby
Output CMOS
Supply Voltage - Operating 1.8 V to 3.3 V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 10mA
Mounting SMD (SMT)
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height 0.035" (0.90mm)
Current - Supply (Disable) (Max) 1μA
Win Source Part Number 1094854-DSC8002AI1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSC8002AI1 CAD Model

Description

Microchip Technology DSC8002AI1 Series MEMS Oscillators

The DSC8002AI1 series from Microchip Technology represents a cutting-edge line of programmable silicon-based MEMS (Micro-Electro-Mechanical Systems) oscillators designed to offer an advanced and reliable timing solution for a wide array of electronic applications. These oscillators are engineered to provide a high-performance alternative to traditional quartz crystal oscillators, delivering enhanced stability, precision, and durability.

Key Features

  • Frequency Range: The DSC8002AI1 series offers a broad frequency range, typically from 2.3MHz to 170MHz, catering to diverse application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, these oscillators are ideal for battery-powered devices, contributing to extended operational lifespan and reduced energy costs.
  • Programmable: Users can customize the output frequency, voltage, and other parameters, ensuring flexibility and optimal integration with specific system requirements.
  • Stability: These oscillators maintain consistent performance across temperature and voltage variations, making them suitable for demanding environments.
  • Small Footprint: The compact package size allows for easy integration into space-constrained designs without sacrificing performance.
  • Robustness: MEMS technology provides enhanced shock and vibration resistance compared to traditional crystal oscillators, ensuring reliable operation in harsh conditions.

Applications

The versatility of the DSC8002AI1 series makes it an excellent choice for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Networking and Telecommunications
  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Medical Equipment
  • Automotive Systems

Technical Specifications

The DSC8002AI1 series boasts a tight frequency stability of ±25 ppm and operates over an industrial temperature range of -40°C to +85°C. It requires a supply voltage of 1.71V to 3.63V, making it compatible with a variety of power systems. The output type is CMOS/LVPECL/LVDS, which provides a flexible interface for different logic levels.

For engineers and designers seeking a reliable, programmable, and high-performance timing solution, the DSC8002AI1 series MEMS oscillators from Microchip Technology offer an exceptional balance of features and capabilities to meet the demands of modern electronic systems.

You May Also Be Interested in

SiTIME
OSC PROG LVCMOS 2.8V EN/DS SMD
Need more? Email Us
ECAD model for SIT1602AIF2-28E
Silicon Labs
OSC PROG LVCMOS 1.7V-3.6V EN/DS
Need more? Email Us
ECAD model for 501FBM-ABAF
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Need more? Email Us
ECAD model for SG-8002CE-STC
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $1.0779
ECAD model for DSC8001CL2
Abracon LLC
MEMS OSC PROG BLANK 1MHZ-150MHZ / XO (Standard) LVCMOS 1 MHz ~ 150 MHz Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
ECAD model for ASEMB-BLANK-XY
Epson Electronics America Inc-Semiconductor Div
OSC VCXO 3.3V ACT LO/HI Z SMD
Need more? Email Us
ECAD model for VG7050ECN-SM20T003-CJGLPZ3
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $44.0416
ECAD model for SG-8002CA-STC
SiTIME
OSC PROG LVCMOS 1.8V STBY SMD
Need more? Email Us
ECAD model for SIT1602AIT7-18S
Silicon Labs
MEMS OSC PROG BLANK 32KHZ-100MHZ / CMEMS? LVCMOS 32 kHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable, Standby 4-SMD, No Lead
Lowest to $17.4196
ECAD model for SI501-PROG-CAX

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.8111 $64.7887
42+ $3.1272 $131.3424
65+ $3.0294 $196.9110
89+ $2.9317 $260.9213
115+ $2.8339 $325.8985
153+ $2.5408 $388.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,590 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention