Products specifications Report Issue?

Category Tools - Accessories
Mfr Dremel
Package Bulk
Product Status Active
Standard Package 5 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8207.90.4500
Win Source Part Number 857049-7103
Ultra Librarian 3D Model Ultra Librarian 7103 CAD Model

Description

The 857050-07111000023 is a specialized backplane connector from HARTING.

  • Connector Type: Receptacle
  • Gender: Female Sockets
  • Number of Positions: 6
  • Termination: Press-Fit
  • Contact Finish: Gold
  • Current Rating: 3A
  • Application: Backplane-to-Daughtercard
  • Temperature Range: -55°C to 125°C
  • Flammability Rating: UL94 V-0
  • Mounting Type: Through Hole

You May Also Be Interested in

Greenlee Communications
CORD UNIT-POWER
Need more? Email Us
ECAD model for 00875
Apex Tool Group
U3 JAW/NUT
Need more? Email Us
ECAD model for 7417
K44
Klein Tools, Inc.
SCREWDRIVER SLOTTED 5/16" 8.25"
Need more? Email Us
ECAD model for K44
Greenlee Communications
DECAL-ANGLE
Lowest to $20.7144
ECAD model for 03129
Astro Tool Corp
CRIMP TOOL MINI PNEU W/LOCR
Lowest to $0.0382
ECAD model for AP2003
Wiha
SCREWDRIVER HEX .7 X 40MM
Need more? Email Us
ECAD model for 27550
Klein Tools, Inc.
HEX KEY L-SHAPE 5/32" 4.38"
Lowest to $0.3764
ECAD model for BL10
Klein Tools, Inc.
2- IN-1 SOCKET SET
Need more? Email Us
ECAD model for 66010
Ampco Safety Tools
PLIER SNAP RING EXTERNAL 7" L
Lowest to $67.7704
ECAD model for 8304

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention