Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer CEL
Packaging Bulk
Status Active
Purpose Serializer
Data Rate 1.12Gbps
Input Type LVCMOS
Output Type LVDS
Number of Inputs 35
Number of Outputs 5
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 216957-THC63LVD103
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THC63LVD103D-B CAD Model

Description

The CEL 216957-THC63LVD103 is an active electronic component with a medium popularity and balanced supply and demand status.

  • Packaging: Bulk
  • Mounting: SMD (SMT)
  • Number of Inputs: 35
  • Number of Outputs: 5
  • Output Type: LVDS
  • Data Rate: 1.12Gbps
  • Input Type: LVCMOS
  • Temperature Range: 0°C to 70°C (TA)
  • Case/Package: 64-TQFP (10x10)
  • Purpose: Supply voltage of 3 V to 3.6 V
  • Applications: Automotive, communication, and consumer electronics

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SER DES 24BIT ULP 42-BGA
Lowest to $2.2661
ECAD model for FIN324CGFX
Maxim Integrated
3.12Gbps Deserializer for Coax or STP Input and Parallel Output / IC DESERIALIZER 3.12GBPS
Need more? Email Us
ECAD model for MAX9276GTN/V+TGG6
Texas Instruments
POWER MANAGEMENT / 1.5Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $43.9850
ECAD model for DS90UH941ASRTDRQ1
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 56TSSOP
Lowest to $8.8626
ECAD model for FIN3386MTDX
Maxim Integrated
LVDS Deserializer Automotive 48-Pin TSSOP T/R / IC LVDS DESERIAL 21BIT 48-TSSOP
Need more? Email Us
ECAD model for MAX9236EUM+TD
Maxim Integrated
Gigabit Multimedia Serial Link with Spread Spectrum and Full-Duplex Control Channel / IC SERIALIZER 2.5GBPS 56TQFN
Need more? Email Us
ECAD model for MAX9259GTN/V+GG6
Intersil
IC VIDEO SERDES LONG 64TQFP / WSVGA 24-Bit Long-Reach Video SERDES 64-Pin TQFP T/R
Need more? Email Us
ECAD model for ISL34340INZ-T13
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 56-TSSOP
Lowest to $7.0425
ECAD model for FIN3385MTDX
Maxim Integrated
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TSSOP / IC SERIALIZER PROG 48-TSSOP
Need more? Email Us
ECAD model for MAX9213EUM+

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention