EN
  • EN
  • DE

MAX4842EXT

Part No MAX4842EXT
Manufacturer Maxim Integrated
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Maxim Integrated
Win Source Part Number 311735-MAX4842EXT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4842EXT CAD Model

Description

Introducing the MAX4842EXT from Maxim Integrated

The MAX4842EXT is a high-performance, low-power, overvoltage protection controller, designed to safeguard low-voltage systems against voltage faults up to +28V. This compact and efficient device is a perfect solution for portable applications where space is at a premium and power efficiency is a must.

Key Features

  • Overvoltage Protection: The MAX4842EXT provides robust protection for sensitive electronics. It quickly disconnects the load from the supply when the input voltage exceeds the overvoltage threshold, which is factory set at a precise voltage level to ensure reliable protection.
  • Low Quiescent Current: With its ultra-low quiescent current, this device is ideal for battery-powered applications, ensuring minimal power drain when in standby mode.
  • Fast Response Time: The device boasts a rapid response time, disconnecting the load in a matter of microseconds upon detecting an overvoltage condition. This quick action helps to prevent potential damage to the system.
  • Small Form Factor: The MAX4842EXT comes in a tiny, 6-pin SC70 package, making it an excellent choice for space-constrained applications.

Applications

The MAX4842EXT is well-suited for a variety of applications, including:

  • Portable electronics
  • Cellular phones
  • PDAs and handheld devices
  • GPS units
  • Notebook computers

Technical Specifications

The device operates over a wide range of input voltages and is designed to be compatible with multiple battery chemistries. It features an internal charge pump that controls an external n-channel MOSFET, disconnecting the load with minimal power dissipation. The MAX4842EXT also has thermal-shutdown protection, providing an additional layer of safety for the connected system.

Maxim Integrated's commitment to quality and reliability is evident in the MAX4842EXT, making it a trusted choice for designers looking to incorporate overvoltage protection into their next project. With its combination of features, the MAX4842EXT ensures that your electronics are shielded from unexpected power surges, maintaining both functionality and longevity.

For more detailed specifications and application notes, please refer to the official Maxim Integrated MAX4842EXT datasheet.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess