EN
  • EN
  • DE

FSBB15CH60B

Part No FSBB15CH60B
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description Smart Power Module | MODULE SPM 600V 15A 3PH SPM27CC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete
Type IGBT
Configuration 3 Phase
Current 15A
Voltage 600V
Voltage - Isolation 2500Vrms
Manufacturer Package 27-PowerDIP Module (1.205", 30.60mm)
Family Part Number FSBB15CH60
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1175884-FSBB15CH60B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSBB15CH60B CAD Model

Description

ON Semiconductor FSBB15CH60B Smart Power Module

The ON Semiconductor FSBB15CH60B is a cutting-edge Smart Power Module (SPM) that has been meticulously engineered to deliver high-efficiency and reliable performance for a wide range of applications. This module is a perfect solution for driving three-phase brushless DC motors, which are commonly used in industrial drives, air conditioners, washing machines, fans, and other automated systems requiring precise motor control.

At the heart of the FSBB15CH60B module is ON Semiconductor's proprietary IGBT technology, which provides an optimal balance between low conduction losses and high switching speed. This results in improved energy efficiency, reduced heat generation, and enhanced overall system reliability. The module is rated for a maximum current of 15A and a broad voltage range of up to 600V, making it suitable for various power applications.

The FSBB15CH60B module integrates multiple components within a single package, including six IGBTs, six fast recovery diodes, a thermistor for temperature sensing, and a built-in HVIC (High Voltage Integrated Circuit). The HVIC ensures gate driving capability and includes under-voltage lockout protection, which safeguards the module against insufficient power supply conditions.

Designed with a compact form factor, the FSBB15CH60B provides a space-saving solution that simplifies the design and manufacturing process of motor control systems. Its easy-to-mount package also ensures quick and simple installation, reducing overall time-to-market for the end products.

Additional features of the FSBB15CH60B include overcurrent protection, which helps to prevent damage to the module from unexpected high current events, and fault reporting, which provides diagnostic feedback for system monitoring and maintenance. The module's rugged design and built-in safety features make it an ideal choice for applications that demand high reliability and long service life.

In summary, the ON Semiconductor FSBB15CH60B Smart Power Module represents a high-performance, integrated solution for advanced motor control applications. Its efficiency, robustness, and feature-rich design make it a valuable component for engineers looking to optimize their motor control systems.

You May Also Be Interested in

Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $7.9762
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Infineon Technologies
Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 8A
Lowest to $102.6668
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $14.4788
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3229 $61.9374
14+ $8.4701 $118.5814
22+ $8.2054 $180.5188
30+ $7.9406 $238.2180
38+ $7.6761 $291.6918
51+ $6.8820 $350.9820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess